UCC3882DWTR-1
UCC3882DWTR-1
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 28SOIC
Manufacturer:  Texas Instruments
History Price: $2.60000
In Stock: 9600
UCC3882DWTR-1 Specification
Specification
Part No
UCC3882DWTR-1
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VID code
Voltage - Input
5V, 12V
Number of Outputs
1
Voltage - Output
1.8V ~ 2.05V, 2.1V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UCC3882DWTR-1 PDF Datasheet
UCC3882DWTR-1 Related Parts
UCC3588D
UCC3588D
Texas Instruments
IC REG CTRLR INTEL 1OUT 16SOIC
UCC3588PW
UCC3588PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 16TSSOP
UCC3882DW
UCC3882DW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DW-1
UCC3882DW-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1G4
UCC3882DWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882PW
UCC3882PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1
UCC3882PWTR-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1G4
UCC3882PWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR/81484
UCC3882PWTR/81484
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR81484G4
UCC3882PWTR81484G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882DW
UCC3882DW
Unitrode Corp
1.5A, 700KHZ BICMOS, PDSO28
UCC3882DWTR-1 Compare Parts
  • UCC3882DWTR-1 vs UCC3882PWTR/81484
  • UCC3882DWTR-1 vs UCC3882PWTR-1G4
  • UCC3882DWTR-1 vs UCC3882PWTR-1
  • UCC3882DWTR-1 vs UCC3882PW
  • UCC3882DWTR-1 vs UCC3882DWTR-1G4
  • UCC3882DWTR-1 vs UCC3882DW-1
  • UCC3882DWTR-1 vs UCC3882DW
  • UCC3882DWTR-1 vs UCC3588PW
  • UCC3882DWTR-1 vs UCC3588D
  • UCC3882DWTR-1 vs UCC3882DW
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase