Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Terminators
/ Texas Instruments UCC5618DWPTR
UCC5618DWPTR
Obsolete
Interface - Signal Terminators
Description:
IC SCSI 18-LINE TERM 28-SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC5618DWPTR Datasheet
History Price: $3.07000
In Stock: 38960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCC5618DWPTR Specification
Specification
Part No
UCC5618DWPTR
Category
Interface - Signal Terminators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI
Number of Terminations
18
Voltage - Supply
-
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UCC5618DWPTR Related Parts
UCC5510MWP
Texas Instruments
IC SCSI 9-LINE TERM 36-SOP
UCC5510MWPTR
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
UCC5511PM
Texas Instruments
IC LVD TERMINATOR 3-5V 64-LQFP
UCC5519PWP
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM,
UCC5519PWP
Texas Instruments
IC MULT-MODE SCSI TERM 28-HTSSOP
UCC5519PWPG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPR
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5519PWPRG4
Texas Instruments
IC MULT-MODE SCSI TERM 28-TSSOP
UCC5606DP
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC5606DP/81217
Texas Instruments
ANALOG INTERFACE
UCC5606DPTR
Texas Instruments
IC SCSI 9-LINE 3-5V TERM 16SOIC
UCC5606DPTRG4
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC
UCC5618DWPTR Compare Parts
UCC5618DWPTR vs UCC5696PNR
UCC5618DWPTR vs UCC5696PNG4
UCC5618DWPTR vs UCC5696PN
UCC5618DWPTR vs UCC5687PMG4
UCC5618DWPTR vs UCC5687PM
UCC5618DWPTR vs UCC5686PMTRG4
UCC5618DWPTR vs UCC5686PMTR
UCC5618DWPTR vs UCC5686PMG4
UCC5618DWPTR vs UCC5686PM
UCC5618DWPTR vs UCC5681PW24
UCC5618DWPTR vs UCC5680PW28TR
UCC5618DWPTR vs UCC5680PW28
UCC5618DWPTR vs UCC5680PW24TRG4
UCC5618DWPTR vs UCC5680PW24TR
UCC5618DWPTR vs UCC5680PW24
UCC5618DWPTR vs UCC5673PWPTRG4
UCC5618DWPTR vs UCC5673PWPTR
UCC5618DWPTR vs UCC5673PWP
UCC5618DWPTR vs UCC5673MWPG4
UCC5618DWPTR vs UCC5673MWP
UCC5618DWPTR vs UCC5672PWPTRG4
UCC5618DWPTR vs UCC5672PWPTR
UCC5618DWPTR vs UCC5672PWP
UCC5618DWPTR vs UCC5672MWPTRG4
UCC5618DWPTR vs UCC5672MWPTR
UCC5618DWPTR vs UCC5672MWP
UCC5618DWPTR vs UCC5670MWP
UCC5618DWPTR vs UCC5642MWPTRG4
UCC5618DWPTR vs UCC5642MWPTR
UCC5618DWPTR vs UCC5642MWPG4
UCC5618DWPTR vs UCC5642MWP
UCC5618DWPTR vs UCC5641PW28
UCC5618DWPTR vs UCC5641PW24
UCC5618DWPTR vs UCC5640PWX
UCC5618DWPTR vs UCC5640PW28TRG4
UCC5618DWPTR vs UCC5640PW28TR
UCC5618DWPTR vs UCC5640PW28G4
UCC5618DWPTR vs UCC5640PW28
UCC5618DWPTR vs UCC5640PW24TR
UCC5618DWPTR vs UCC5640PW24G4
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller