☰
UCD7230PWP
UCD7230PWP
Not For New Designs
Description:  IC REG CTRLR BUCK 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCD7230PWP Datasheet
History Price: $0.83000
In Stock: 19360
UCD7230PWP Specification
Specification
Part No
UCD7230PWP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 15.5V
Frequency - Switching
Up to 2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
UCD7230PWP Related Parts
UCD7230ARGWR
UCD7230ARGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230ARGWT
UCD7230ARGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230PWPG4
UCD7230PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230PWPR
UCD7230PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCD7230RGWR
UCD7230RGWR
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWRG4
UCD7230RGWRG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWT
UCD7230RGWT
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7230RGWTG4
UCD7230RGWTG4
Texas Instruments
IC REG CTRLR BUCK 20VQFN
UCD7231RTJR
UCD7231RTJR
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD7231RTJT
UCD7231RTJT
Texas Instruments
IC REG CTRLR BUCK 20QFN
UCD8220PWP
UCD8220PWP
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD8220PWPR
UCD8220PWPR
Texas Instruments
IC REG CTRLR MULT TOP 16HTSSOP
UCD7230PWP Compare Parts
  • UCD7230PWP vs UCD9224RGZR
  • UCD7230PWP vs UCD9222WRGZREP
  • UCD7230PWP vs UCD9222RGZT
  • UCD7230PWP vs UCD9222RGZR
  • UCD7230PWP vs UCD9220RGZT
  • UCD7230PWP vs UCD9220RGZR
  • UCD7230PWP vs UCD9112RHBT
  • UCD7230PWP vs UCD9112RHBR
  • UCD7230PWP vs UCD8220QPWPRQ1
  • UCD7230PWP vs UCD8220PWPRG4
  • UCD7230PWP vs UCD8220PWPR
  • UCD7230PWP vs UCD8220PWP
  • UCD7230PWP vs UCD7231RTJT
  • UCD7230PWP vs UCD7231RTJR
  • UCD7230PWP vs UCD7230RGWTG4
  • UCD7230PWP vs UCD7230RGWT
  • UCD7230PWP vs UCD7230RGWRG4
  • UCD7230PWP vs UCD7230RGWR
  • UCD7230PWP vs UCD7230PWPR
  • UCD7230PWP vs UCD7230PWPG4
  • UCD7230PWP vs UCD7230ARGWT
  • UCD7230PWP vs UCD7230ARGWR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller