☰
VCA810ID
VCA810ID
Active
Description:  IC VARIABLE GAIN 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   VCA810ID Datasheet
History Price: $16.42000
In Stock: 43760
VCA810ID Specification
Specification
Part No
VCA810ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Variable Gain
Number of Circuits
1
Output Type
-
Slew Rate
350V/μs
Gain Bandwidth Product
-
-3db Bandwidth
35 MHz
Current - Input Bias
6 μA
Voltage - Input Offset
100 μV
Current - Supply
20mA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
VCA810ID Related Parts
VCA2611Y/250
VCA2611Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2611Y/2K
VCA2611Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y-1/2K
VCA2612Y-1/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y/250
VCA2612Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y/2K
VCA2612Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2612Y/2KG4
VCA2612Y/2KG4
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2613Y/250
VCA2613Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2613Y/250-TI
VCA2613Y/250-TI
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2613Y/2K
VCA2613Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA2614Y/250
VCA2614Y/250
Texas Instruments
IC VARIABLE GAIN 2 CIRC 32TQFP
VCA2614Y/2K
VCA2614Y/2K
Texas Instruments
IC VARIABLE GAIN 2 CIRC 32TQFP
VCA2615PFBR
VCA2615PFBR
Texas Instruments
IC VARIABLE GAIN 2 CIRC 48TQFP
VCA810ID Description
Here’s a detailed professional overview of the Texas Instruments VCA810ID, including its specifications:

## General Overview

The Texas Instruments VCA810ID is a high-performance voltage-controlled amplifier (VCA) designed for a wide range of analog signal processing applications. It is part of the VCA810 series, which is renowned for providing high linearity, low distortion, and high-speed performance. The VCA810ID features an integrated variable gain control, making it ideal for applications requiring dynamic gain adjustment in real-time, such as in audio, RF signal processing, and instrumentation.

## Key Features

* Voltage-Controlled Gain: The VCA810ID offers a precise control of the amplifier’s gain through a voltage input, providing a high degree of flexibility in applications that need dynamic gain adjustment. This feature is useful for automatic volume control, signal amplitude adjustment, and other systems requiring real-time gain control.

* High Linearity: The VCA810ID is designed to deliver excellent linearity over a wide range of gain settings, ensuring that the output signal remains proportional to the input signal in both small-signal and large-signal conditions.

* Low Total Harmonic Distortion (THD): The device provides low total harmonic distortion, ensuring that the amplified signal retains its original waveform with minimal signal degradation, making it suitable for high-fidelity audio and precision measurement applications.

* Wide Bandwidth: The VCA810ID operates across a wide bandwidth, typically from 100Hz to 1.5MHz, making it versatile for a range of signal frequencies, from low-frequency audio to high-frequency RF applications.

* High-Speed Performance: With its fast response time, the VCA810ID can handle dynamic and rapid changes in signal amplitude, making it ideal for real-time systems where signal characteristics need to be adjusted quickly.

* Low Noise: The VCA810ID is designed to have low noise characteristics, making it suitable for high-precision applications, including instrumentation and measurement systems where signal integrity is critical.

* Integrated Buffer: The VCA810ID features an integrated buffer, providing high input impedance while ensuring low output impedance, which improves the overall performance of the system.

## Specifications

* Device Type: Voltage-controlled amplifier (VCA)
* Supply Voltage: ±4V to ±18V
* Gain Range: Adjustable, typically from 0 to 40 dB
* Bandwidth: 100Hz to 1.5MHz (typical)
* Gain Control Input: Differential voltage control for precise gain adjustment
* Linear Gain Control: Typically ±0.5% gain error for control voltages between 0V and 3V
* Total Harmonic Distortion (THD): Typically 0.01% at 1V peak-to-peak input signal
* Slew Rate: 2V/µs (typical)
* Power Consumption: 10mA (typical at ±12V supply)
* Noise Performance: Low noise floor, typically 1.2nV/√Hz at 1kHz
* Input Impedance: High input impedance, typically 10MΩ
* Output Impedance: Low output impedance, typically 100Ω
* Temperature Range: -40°C to 85°C (commercial grade)
* Package Type: SOIC-8
* Applications: Audio processing, RF signal conditioning, instrumentation, dynamic range compression

## Applications

* Audio Signal Processing: The VCA810ID is ideal for applications in audio amplifiers, where automatic volume control or dynamic range compression is needed. It provides high linearity and low distortion, ensuring high-quality audio signal amplification.

* RF Signal Amplification: The wide bandwidth and high-speed performance of the VCA810ID make it suitable for use in RF signal amplification systems, where the gain needs to be adjusted dynamically for various signal levels.

* Instrumentation and Measurement: In precision measurement systems, where accurate signal amplification and dynamic gain control are essential, the VCA810ID’s low noise and high linearity make it a valuable component for ensuring accurate results.

* Dynamic Range Compression: The VCA810ID is commonly used in dynamic range compression systems, where the gain is adjusted to reduce the volume of loud signals and increase the volume of quiet signals, ensuring the signal remains within an optimal range.

* Automatic Gain Control (AGC): The VCA810ID is used in systems that require automatic gain control, adjusting the amplifier’s gain based on the signal input level. This is particularly useful in communication systems, audio systems, and sensor applications.

## Performance and Reliability

The VCA810ID offers outstanding performance with low total harmonic distortion (THD) and a wide bandwidth. Its precision voltage-controlled gain allows for accurate amplification in real-time applications. The low noise characteristics ensure minimal signal degradation, even in low-level signal processing.

Its wide supply voltage range of ±4V to ±18V gives designers flexibility in choosing a suitable power supply for their application, whether in low-voltage systems or higher voltage systems. The integrated buffer improves impedance matching, ensuring efficient signal transfer.

The device’s high-speed response, with a typical slew rate of 2V/µs, ensures that it can handle fast signal changes, making it ideal for dynamic signal processing applications. Additionally, the VCA810ID's wide operating temperature range ensures reliable performance across different environmental conditions.

## Conclusion

The Texas Instruments VCA810ID is a highly versatile, low-distortion, voltage-controlled amplifier designed for a wide variety of signal processing applications. Its wide bandwidth, low noise, and high-speed performance make it ideal for both audio and RF applications, as well as instrumentation and dynamic range control. With excellent linearity, low power consumption, and precise gain control, the VCA810ID is a reliable and efficient solution for engineers looking to implement dynamic gain adjustment in their designs. Whether used in audio amplifiers, RF systems, or precision measurement instruments, the VCA810ID provides the performance and flexibility needed for demanding applications.
VCA810ID Compare Parts
  • VCA810ID vs VCA8617PAGR
  • VCA810ID vs VCA8613YT
  • VCA810ID vs VCA8613YR
  • VCA810ID vs VCA8500IRGCTG4
  • VCA810ID vs VCA8500IRGCT
  • VCA810ID vs VCA8500IRGCR
  • VCA810ID vs VCA824IDR
  • VCA810ID vs VCA824IDGST
  • VCA810ID vs VCA824IDGSR
  • VCA810ID vs VCA824ID
  • VCA810ID vs VCA822IDRG4
  • VCA810ID vs VCA822IDR
  • VCA810ID vs VCA822IDGST
  • VCA810ID vs VCA822IDGSR
  • VCA810ID vs VCA822IDG4
  • VCA810ID vs VCA822ID
  • VCA810ID vs VCA821IDR
  • VCA810ID vs VCA821IDGST
  • VCA810ID vs VCA821IDGSR
  • VCA810ID vs VCA821ID
  • VCA810ID vs VCA820IDR
  • VCA810ID vs VCA820IDGST
  • VCA810ID vs VCA820IDGSR
  • VCA810ID vs VCA820ID
  • VCA810ID vs VCA810IDRG4
  • VCA810ID vs VCA810IDR
  • VCA810ID vs VCA810IDG4
  • VCA810ID vs VCA810AIDR
  • VCA810ID vs VCA810AID
  • VCA810ID vs VCA610U
  • VCA810ID vs VCA2619YT
  • VCA810ID vs VCA2619YR
  • VCA810ID vs VCA2618YT
  • VCA810ID vs VCA2618YR
  • VCA810ID vs VCA2617RHBT
  • VCA810ID vs VCA2617RHBR
  • VCA810ID vs VCA2616YT
  • VCA810ID vs VCA2616YR
  • VCA810ID vs VCA2615RGZT
  • VCA810ID vs VCA2615RGZR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast