☰
VSP2560PTR
VSP2560PTR
Active
Description:  IC AFE 2 CHAN 10BIT 48LQFP
Manufacturer:  Texas Instruments
Datasheet:   VSP2560PTR Datasheet
History Price: $7.57350
In Stock: 8960
VSP2560PTR Specification
Specification
Part No
VSP2560PTR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Number of Channels
2
Power (Watts)
86 mW
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
VSP2560PTR Related Parts
VSP01M01ZWD
VSP01M01ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M01ZWDR
VSP01M01ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWD
VSP01M02ZWD
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP01M02ZWDR
VSP01M02ZWDR
Texas Instruments
IC AFE 2 CHAN 10BIT 100BGA
VSP1021PFB
VSP1021PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP1021PFBG4
VSP1021PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFB
VSP10T21PFB
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP10T21PFBG4
VSP10T21PFBG4
Texas Instruments
IC AFE 1 CHAN 10BIT 48TQFP
VSP2560PT
VSP2560PT
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTG4
VSP2560PTG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2560PTRG4
VSP2560PTRG4
Texas Instruments
IC AFE 2 CHAN 10BIT 48LQFP
VSP2562PT
VSP2562PT
Texas Instruments
IC AFE 2 CHAN 12BIT 48LQFP
VSP2560PTR Compare Parts
  • VSP2560PTR vs VSP7502ZWV
  • VSP2560PTR vs VSP7500ZWVR
  • VSP2560PTR vs VSP7500ZWV
  • VSP2560PTR vs VSP5622RSLR
  • VSP2560PTR vs VSP5621RSLR
  • VSP2560PTR vs VSP5620RSLR
  • VSP2560PTR vs VSP5612RSHR
  • VSP2560PTR vs VSP5611RSHR
  • VSP2560PTR vs VSP5610RSHR
  • VSP2560PTR vs VSP5010PMRG6
  • VSP2560PTR vs VSP5010PMR
  • VSP2560PTR vs VSP5010PMG6
  • VSP2560PTR vs VSP5010PM
  • VSP2560PTR vs VSP5000PMRG6
  • VSP2560PTR vs VSP5000PMR
  • VSP2560PTR vs VSP5000PMG6
  • VSP2560PTR vs VSP5000PM
  • VSP2560PTR vs VSP2590ZWVR
  • VSP2560PTR vs VSP2590ZWV
  • VSP2560PTR vs VSP2582RHNRG4
  • VSP2560PTR vs VSP2582RHNR
  • VSP2560PTR vs VSP2582RHNG4
  • VSP2560PTR vs VSP2582RHN
  • VSP2560PTR vs VSP2582RHHR
  • VSP2560PTR vs VSP2566PTRG4
  • VSP2560PTR vs VSP2566PTR
  • VSP2560PTR vs VSP2566PTG4
  • VSP2560PTR vs VSP2566PT
  • VSP2560PTR vs VSP2562PTR
  • VSP2560PTR vs VSP2562PTG4
  • VSP2560PTR vs VSP2562PT
  • VSP2560PTR vs VSP2560PTRG4
  • VSP2560PTR vs VSP2560PTG4
  • VSP2560PTR vs VSP2560PT
  • VSP2560PTR vs VSP10T21PFBG4
  • VSP2560PTR vs VSP10T21PFB
  • VSP2560PTR vs VSP1021PFBG4
  • VSP2560PTR vs VSP1021PFB
  • VSP2560PTR vs VSP01M02ZWDR
  • VSP2560PTR vs VSP01M02ZWD
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.