XC221A1100MR-G
XC221A1100MR-G
Obsolete
Description:  IC CMOS 1 CIRCUIT SOT25-5
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 8400
XC221A1100MR-G Specification
Specification
Part No
XC221A1100MR-G
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.07V/μs
Gain Bandwidth Product
210 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
20 mV
Current - Supply
15μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
1.2 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-30 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-25-5
XC221A1100MR-G PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate