XC74WL241ASR
XC74WL241ASR
Obsolete
Description:  IC BUF NON-INVERT 5.5V 8MSOPB
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 18400
XC74WL241ASR Specification
Specification
Part No
XC74WL241ASR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Torex Semiconductor
Series
74WL
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOPB
XC74WL241ASR PDF Datasheet
XC74WL241ASR Related Parts
XC74WL125ASR
XC74WL125ASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC74WL126ASR
XC74WL126ASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC74WL240ASR
XC74WL240ASR
Torex Semiconductor
IC BUFFER INVERT 5.5V 8MSOPB
XC74WL34AASR
XC74WL34AASR
Torex Semiconductor
IC BUF NON-INVERT 5.5V 8MSOPB
XC7SET125GF,132
XC7SET125GF,132
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GF,132
XC7SET125GF,132
Nexperia
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GM,115
XC7SET125GM,115
Nexperia
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GM,115
XC7SET125GM,115
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GM,132
XC7SET125GM,132
Nexperia
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GM,132
XC7SET125GM,132
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 6XSON
XC7SET125GV,125
XC7SET125GV,125
Nexperia
IC BUFFER NON-INVERT 5.5V SC74A
XC7SET125GV,125
XC7SET125GV,125
NXP Semiconductors
IC BUFFER NON-INVERT 5.5V 5TSOP
XC74WL241ASR Compare Parts
  • XC74WL241ASR vs XC7WH126DP,125
  • XC74WL241ASR vs XC7WH126DP,125
  • XC74WL241ASR vs XC7WH126DC,125
  • XC74WL241ASR vs XC7WH126DC,125
  • XC74WL241ASR vs XC7SH125GW,125
  • XC74WL241ASR vs XC7SH125GV,125
  • XC74WL241ASR vs XC7SH125GM,132
  • XC74WL241ASR vs XC7SH125GM,115
  • XC74WL241ASR vs XC7SH125GM,115
  • XC74WL241ASR vs XC7SH125GF,132
  • XC74WL241ASR vs XC7SET125GW,125
  • XC74WL241ASR vs XC7SET125GV,125
  • XC74WL241ASR vs XC7SET125GV,125
  • XC74WL241ASR vs XC7SET125GM,132
  • XC74WL241ASR vs XC7SET125GM,132
  • XC74WL241ASR vs XC7SET125GM,115
  • XC74WL241ASR vs XC7SET125GM,115
  • XC74WL241ASR vs XC7SET125GF,132
  • XC74WL241ASR vs XC7SET125GF,132
  • XC74WL241ASR vs XC74WL34AASR
  • XC74WL241ASR vs XC74WL240ASR
  • XC74WL241ASR vs XC74WL126ASR
  • XC74WL241ASR vs XC74WL125ASR
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.