XC74WL4053SR
XC74WL4053SR
Obsolete
Description:  IC SWITCH SPDT X 1 20OHM 8MSOPB
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 22000
XC74WL4053SR Specification
Specification
Part No
XC74WL4053SR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
1
On-State Resistance (Max)
20Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
8.5ns, 20ns
-3db Bandwidth
200MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.5pF, 5pF
Current - Leakage (IS(off)) (Max)
-
Crosstalk
-60dB @ 1kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOPB
XC74WL4053SR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.