XC74WL74AASR
XC74WL74AASR
Obsolete
Description:  IC FF D-TYPE SNGL 1BIT 8MSOPB
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 32000
XC74WL74AASR Specification
Specification
Part No
XC74WL74AASR
Category
Logic - Flip Flops
Manufacturer
Torex Semiconductor
Series
74WL
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
1
Clock Frequency
115 MHz
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Iq)
1 μA
Input Capacitance
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-MSOPB
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
XC74WL74AASR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend