☰
XC9237C19D4R-G
XC9237C19D4R-G
Active
Description:  600MA SYNCHRONOUS STEP-DOWN DCDC
Manufacturer:  Torex Semiconductor
History Price: $0.90000
In Stock: 22240
XC9237C19D4R-G Specification
Specification
Part No
XC9237C19D4R-G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Torex Semiconductor
Series
XC9237
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.9V
Voltage - Output (Max)
-
Current - Output
600mA
Frequency - Switching
3MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-XDFN Exposed Pad
Supplier Device Package
6-USPEL (1.8x2)
XC9237C19D4R-G PDF Datasheet
XC9237C19D4R-G Related Parts
XC9111C181MR-G
XC9111C181MR-G
Torex Semiconductor
IC REG BST ADJ/PROG 400MA SOT25
XC9111C331MR-G
XC9111C331MR-G
Torex Semiconductor
IC REG BST ADJ/PROG 400MA SOT25
XC9119D10AER-G
XC9119D10AER-G
Torex Semiconductor
IC REG BOOST ADJ 310MA 6USPC
XC9119D10AMR-G
XC9119D10AMR-G
Torex Semiconductor
IC REG BOOST ADJ 310MA SOT25
XC9128B45CAR-G
XC9128B45CAR-G
Torex Semiconductor
IC REG BOOST ADJ 1.2A 10MSOP
XC9128D45CAR-G
XC9128D45CAR-G
Torex Semiconductor
IC REG BOOST ADJ 1.2A 10MSOP
XC9129D45CDR-G
XC9129D45CDR-G
Torex Semiconductor
IC REG BOOST ADJ 1.2A 10USPB
XC9131F05CDR-G
XC9131F05CDR-G
Torex Semiconductor
IC REG BOOST ADJ 1.2A 10USPB
XC9131H05CDR-G
XC9131H05CDR-G
Torex Semiconductor
IC REG BOOST ADJ 1.2A 10USPB
XC9133B02AMR-G
XC9133B02AMR-G
Torex Semiconductor
IC REG BOOST ADJ 260MA SOT25
XC9140A181MR-G
XC9140A181MR-G
Torex Semiconductor
PFM STEP-UP SYNCHRONOUS DCDC CON
XC9140A182MR-G
XC9140A182MR-G
Torex Semiconductor
PFM STEP-UP SYNCHRONOUS DCDC CON
XC9237C19D4R-G Compare Parts
  • XC9237C19D4R-G vs XC9306B05G0R-G
  • XC9237C19D4R-G vs XC9282B3FE1R-G
  • XC9237C19D4R-G vs XC9282B3EE1R-G
  • XC9237C19D4R-G vs XC9282B3DE1R-G
  • XC9237C19D4R-G vs XC9282B3CE1R-G
  • XC9237C19D4R-G vs XC9282B3BE1R-G
  • XC9237C19D4R-G vs XC9282B3AE1R-G
  • XC9237C19D4R-G vs XC9282B36E1R-G
  • XC9237C19D4R-G vs XC9282B35E1R-G
  • XC9237C19D4R-G vs XC9282B34E1R-G
  • XC9237C19D4R-G vs XC9282B33E1R-G
  • XC9237C19D4R-G vs XC9282B32E1R-G
  • XC9237C19D4R-G vs XC9282B31E1R-G
  • XC9237C19D4R-G vs XC9282B30E1R-G
  • XC9237C19D4R-G vs XC9282B2ME1R-G
  • XC9237C19D4R-G vs XC9282B2LE1R-G
  • XC9237C19D4R-G vs XC9282B2KE1R-G
  • XC9237C19D4R-G vs XC9282B2HE1R-G
  • XC9237C19D4R-G vs XC9282B2FE1R-G
  • XC9237C19D4R-G vs XC9282B2EE1R-G
  • XC9237C19D4R-G vs XC9282B2DE1R-G
  • XC9237C19D4R-G vs XC9282B2CE1R-G
  • XC9237C19D4R-G vs XC9282B2BE1R-G
  • XC9237C19D4R-G vs XC9282B2AE1R-G
  • XC9237C19D4R-G vs XC9282B29E1R-G
  • XC9237C19D4R-G vs XC9282B28E1R-G
  • XC9237C19D4R-G vs XC9282B27E1R-G
  • XC9237C19D4R-G vs XC9282B26E1R-G
  • XC9237C19D4R-G vs XC9282B25E1R-G
  • XC9237C19D4R-G vs XC9282B24E1R-G
  • XC9237C19D4R-G vs XC9282B23E1R-G
  • XC9237C19D4R-G vs XC9282B22E1R-G
  • XC9237C19D4R-G vs XC9282B21E1R-G
  • XC9237C19D4R-G vs XC9282B20E1R-G
  • XC9237C19D4R-G vs XC9282B1ME1R-G
  • XC9237C19D4R-G vs XC9282B1LE1R-G
  • XC9237C19D4R-G vs XC9282B1KE1R-G
  • XC9237C19D4R-G vs XC9282B1HE1R-G
  • XC9237C19D4R-G vs XC9282B1FE1R-G
  • XC9237C19D4R-G vs XC9282B1EE1R-G
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.