Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Torex Semiconductor XCM414B113D2-G
XCM414B113D2-G
Active
PMIC - Special Purpose Regulators
Description:
VOLTAGE REGULATOR WITH BRIDGE DI
Manufacturer:
Torex Semiconductor
Datasheet:
XCM414B113D2-G Datasheet
History Price: $0.56250
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XCM414B113D2-G Specification
Specification
Part No
XCM414B113D2-G
Category
PMIC - Special Purpose Regulators
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Wireless Devices
Voltage - Input
2V ~ 26V
Number of Outputs
1
Voltage - Output
11.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-PowerXDFN
Supplier Device Package
USP-8B10
XCM414B113D2-G PDF Datasheet
XCM414B113D2-G Datasheet
Click and Download: XCM414B113D2-G Datasheet
XCM414B113D2-G Related Parts
XCM414B020D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B021D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B022D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B023D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B024D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B025D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B026D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B027D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B028D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B029D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B030D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B031D2-G
Torex Semiconductor
VOLTAGE REGULATOR WITH BRIDGE DI
XCM414B113D2-G Compare Parts
XCM414B113D2-G vs XCM414B119D2-G
XCM414B113D2-G vs XCM414B118D2-G
XCM414B113D2-G vs XCM414B117D2-G
XCM414B113D2-G vs XCM414B116D2-G
XCM414B113D2-G vs XCM414B115D2-G
XCM414B113D2-G vs XCM414B114D2-G
XCM414B113D2-G vs XCM414B112D2-G
XCM414B113D2-G vs XCM414B111D2-G
XCM414B113D2-G vs XCM414B110D2-G
XCM414B113D2-G vs XCM414B109D2-G
XCM414B113D2-G vs XCM414B108D2-G
XCM414B113D2-G vs XCM414B107D2-G
XCM414B113D2-G vs XCM414B106D2-G
XCM414B113D2-G vs XCM414B105D2-G
XCM414B113D2-G vs XCM414B104D2-G
XCM414B113D2-G vs XCM414B103D2-G
XCM414B113D2-G vs XCM414B102D2-G
XCM414B113D2-G vs XCM414B101D2-G
XCM414B113D2-G vs XCM414B100D2-G
XCM414B113D2-G vs XCM414B099D2-G
XCM414B113D2-G vs XCM414B098D2-G
XCM414B113D2-G vs XCM414B097D2-G
XCM414B113D2-G vs XCM414B096D2-G
XCM414B113D2-G vs XCM414B095D2-G
XCM414B113D2-G vs XCM414B094D2-G
XCM414B113D2-G vs XCM414B093D2-G
XCM414B113D2-G vs XCM414B092D2-G
XCM414B113D2-G vs XCM414B091D2-G
XCM414B113D2-G vs XCM414B090D2-G
XCM414B113D2-G vs XCM414B089D2-G
XCM414B113D2-G vs XCM414B088D2-G
XCM414B113D2-G vs XCM414B087D2-G
XCM414B113D2-G vs XCM414B086D2-G
XCM414B113D2-G vs XCM414B085D2-G
XCM414B113D2-G vs XCM414B084D2-G
XCM414B113D2-G vs XCM414B083D2-G
XCM414B113D2-G vs XCM414B082D2-G
XCM414B113D2-G vs XCM414B081D2-G
XCM414B113D2-G vs XCM414B080D2-G
XCM414B113D2-G vs XCM414B079D2-G
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.