TBD62084AFG,EL
TBD62084AFG,EL
Active
Description:  IC PWR SWITCH N-CHAN 1:1 18SOP
Manufacturer:  Toshiba Semiconductor
History Price: $1.36000
In Stock: 49600
TBD62084AFG,EL Specification
Specification
Part No
TBD62084AFG,EL
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Toshiba Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
18-SOP
Package / Case
18-SOIC (0.276", 7.00mm Width)
TBD62084AFG,EL PDF Datasheet
TBD62084AFG,EL Related Parts
TBD62003AFG,EL
TBD62003AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62003AFNG,EL
TBD62003AFNG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SSOP
TBD62003AFWG,EL
TBD62003AFWG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62003APG
TBD62003APG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16DIP
TBD62004AFG,EL
TBD62004AFG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62004AFNG,EL
TBD62004AFNG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SSOP
TBD62004AFWG,EL
TBD62004AFWG,EL
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16SOP
TBD62004APG
TBD62004APG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 16DIP
TBD62064AFAG,EL
TBD62064AFAG,EL
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SSOP
TBD62064AFG,EL
TBD62064AFG,EL
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 16HSOP
TBD62064APG,HZ
TBD62064APG,HZ
Toshiba Semiconductor
IC PWR DRIVER N-CHAN 1:1 16DIP
TBD62083AFG
TBD62083AFG
Toshiba Semiconductor
IC PWR SWITCH N-CHAN 1:1 18SOP
TBD62084AFG,EL Compare Parts
  • TBD62084AFG,EL vs TBD62786AFWG,EL
  • TBD62084AFG,EL vs TBD62786AFNG,EL
  • TBD62084AFG,EL vs TBD62785APG
  • TBD62084AFG,EL vs TBD62785AFWG,EL
  • TBD62084AFG,EL vs TBD62783APG
  • TBD62084AFG,EL vs TBD62783AFWG,EL
  • TBD62084AFG,EL vs TBD62783AFNG,EL
  • TBD62084AFG,EL vs TBD62783AFNG
  • TBD62084AFG,EL vs TBD62783AFG,EL
  • TBD62084AFG,EL vs TBD62783AFG
  • TBD62084AFG,EL vs TBD62781APG
  • TBD62084AFG,EL vs TBD62781AFWG,EL
  • TBD62084AFG,EL vs TBD62503APG
  • TBD62084AFG,EL vs TBD62503AFWG,EL
  • TBD62084AFG,EL vs TBD62503AFNG,EL
  • TBD62084AFG,EL vs TBD62503AFG,EL
  • TBD62084AFG,EL vs TBD62502APG
  • TBD62084AFG,EL vs TBD62502AFWG,EL
  • TBD62084AFG,EL vs TBD62502AFNG,EL
  • TBD62084AFG,EL vs TBD62502AFG,EL
  • TBD62084AFG,EL vs TBD62387AFNG,EL
  • TBD62084AFG,EL vs TBD62384APG
  • TBD62084AFG,EL vs TBD62384AFWG,EL
  • TBD62084AFG,EL vs TBD62381APG
  • TBD62084AFG,EL vs TBD62381AFWG,EL
  • TBD62084AFG,EL vs TBD62381AFNG,EL
  • TBD62084AFG,EL vs TBD62308APG,HZ
  • TBD62084AFG,EL vs TBD62308AFG,EL
  • TBD62084AFG,EL vs TBD62308AFAG,EL
  • TBD62084AFG,EL vs TBD62304APG,HZ
  • TBD62084AFG,EL vs TBD62304AFWG,EL
  • TBD62084AFG,EL vs TBD62304AFNG,EL
  • TBD62084AFG,EL vs TBD62183AFWG,EL
  • TBD62084AFG,EL vs TBD62183AFNG,EL
  • TBD62084AFG,EL vs TBD62084APG
  • TBD62084AFG,EL vs TBD62084AFWG,EL
  • TBD62084AFG,EL vs TBD62084AFNG,EL
  • TBD62084AFG,EL vs TBD62083APG
  • TBD62084AFG,EL vs TBD62083AFWG,EL
  • TBD62084AFG,EL vs TBD62083AFNG,EL
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase