TC7W32FUTE12LF
TC7W32FUTE12LF
Obsolete
Description:  IC GATE OR 2CH 2-INP SM8
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 30000
TC7W32FUTE12LF Specification
Specification
Part No
TC7W32FUTE12LF
Category
Logic - Gates and Inverters
Manufacturer
Toshiba Semiconductor
Series
TC7W
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SSOP
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
TC7W32FUTE12LF PDF Datasheet
TC7W32FUTE12LF Related Parts
TC74AC00FTEL
TC74AC00FTEL
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
TC74AC00PF
TC74AC00PF
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
TC74AC02FTEL
TC74AC02FTEL
Toshiba Semiconductor
IC GATE NOR 4CH 2-INP 14TSSOP
TC74AC04FN(F,M)
TC74AC04FN(F,M)
Toshiba Semiconductor
IC INVERTER 6CH 1-INP 14SOL
TC74AC04FTEL
TC74AC04FTEL
Toshiba Semiconductor
IC INVERTER 6CH 1-INP 14TSSOP
TC74AC08FTEL
TC74AC08FTEL
Toshiba Semiconductor
IC GATE AND 4CH 2-INP 14TSSOP
TC74AC14F(EL,F)
TC74AC14F(EL,F)
Toshiba Semiconductor
IC INVERT SCHMITT 6CH 1-IN 14SOP
TC74AC14FTEL
TC74AC14FTEL
Toshiba Semiconductor
IC INVERTER 6CH 1-INP 14TSSOP
TC74AC32P
TC74AC32P
Toshiba Semiconductor
IC GATE OR 4CH 2-INP 14DIP
TC74AC86FN(F,M)
TC74AC86FN(F,M)
Toshiba Semiconductor
IC GATE XOR 4CH 2-INP 14SOL
TC74ACT00FTEL
TC74ACT00FTEL
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
TC74ACT00P(F)
TC74ACT00P(F)
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
TC7W32FUTE12LF Compare Parts
  • TC7W32FUTE12LF vs TC7WZ32FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WZ08FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WZ04FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WZ00FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WU04FU,LF
  • TC7W32FUTE12LF vs TC7WU04FK,LF
  • TC7W32FUTE12LF vs TC7WHU04FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WHU04FU(TE12L)
  • TC7W32FUTE12LF vs TC7WHU04FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WH32FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WH32FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WH14FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WH14FU(TE12L)
  • TC7W32FUTE12LF vs TC7WH14FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WH08FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WH08FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WH04FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WH04FU(TE12L)
  • TC7W32FUTE12LF vs TC7WH04FK,LJ(CT
  • TC7W32FUTE12LF vs TC7WH02FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WH02FK(TE85L)
  • TC7W32FUTE12LF vs TC7WH00FU,LJ(CT
  • TC7W32FUTE12LF vs TC7WH00FU(TE12L)
  • TC7W32FUTE12LF vs TC7WH00FK,LJ(CT
  • TC7W32FUTE12LF vs TC7W32FU(TE12L)
  • TC7W32FUTE12LF vs TC7W32FKTE85LF
  • TC7W32FUTE12LF vs TC7W14FU,LF
  • TC7W32FUTE12LF vs TC7W14FK,LF
  • TC7W32FUTE12LF vs TC7W08FU,LF
  • TC7W32FUTE12LF vs TC7W08FU(TE12L)
  • TC7W32FUTE12LF vs TC7W08FKTE85LF
  • TC7W32FUTE12LF vs TC7W04FU,LF
  • TC7W32FUTE12LF vs TC7W04FU(TE12L)
  • TC7W32FUTE12LF vs TC7W04FK,LF
  • TC7W32FUTE12LF vs TC7W02FUTE12LF
  • TC7W32FUTE12LF vs TC7W02FU(TE12L)
  • TC7W32FUTE12LF vs TC7W02F(TE12L)
  • TC7W32FUTE12LF vs TC7W00FUTE12LF
  • TC7W32FUTE12LF vs TC7W00FKTE85LF
  • TC7W32FUTE12LF vs TC7W00FK,LF
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.