Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Toshiba Semiconductor TCR5AM10,LF
TCR5AM10,LF
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1V 500MA 5DFNB
Manufacturer:
Toshiba Semiconductor
Datasheet:
TCR5AM10,LF Datasheet
History Price: $0.50000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TCR5AM10,LF Specification
Specification
Part No
TCR5AM10,LF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Toshiba Semiconductor
Series
TCR5AM
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.25V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
55 μA
Current - Supply (Max)
68 μA
PSRR
70dB ~ 40dB (1kHz ~ 10Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-XDFN Exposed Pad
Supplier Device Package
5-DFNB (1.2x1.2)
TCR5AM10,LF PDF Datasheet
TCR5AM10,LF Datasheet
Click and Download: TCR5AM10,LF Datasheet
TCR5AM10,LF Related Parts
TCR13AGADJ,LF
Toshiba Semiconductor
IC REG LINEAR POS ADJ 1.3A 6WCSP
TCR15AG09,LF
Toshiba Semiconductor
IC REG LINEAR 0.9V 1.5A 6WCSP
TCR15AG10,LF
Toshiba Semiconductor
IC REG LINEAR 1V 1.5A 6WCSPF
TCR15AG105,LF
Toshiba Semiconductor
IC REG LINEAR 1.05V 1.5A 6WCSP
TCR15AG11,LF
Toshiba Semiconductor
IC REG LINEAR 1.1V 1.5A 6WCSP
TCR15AG12,LF
Toshiba Semiconductor
IC REG LINEAR 1.2V 1.5A 6WCSPF
TCR15AG18,LF
Toshiba Semiconductor
IC REG LINEAR 1.8V 1.5A 6WCSP
TCR15AG25,LF
Toshiba Semiconductor
IC REG LINEAR 2.5V 1.5A 6WCSP
TCR15AG30,LF
Toshiba Semiconductor
IC REG LINEAR 3V 1.5A 6WCSP
TCR15AG33,LF
Toshiba Semiconductor
IC REG LINEAR 3.3V 1.5A 6WCSP
TCR15AGADJ,LF
Toshiba Semiconductor
IC REG LIN POS ADJ 1.5A 6WCSPF
TCR2DG12,LF
Toshiba Semiconductor
IC REG LINEAR 1.2V 200MA 4WCSP
TCR5AM10,LF Compare Parts
TCR5AM10,LF vs TCR8BM12,L3F
TCR5AM10,LF vs TCR8BM11A,L3F
TCR5AM10,LF vs TCR8BM11,L3F
TCR5AM10,LF vs TCR8BM10A,L3F
TCR5AM10,LF vs TCR8BM105A,L3F
TCR5AM10,LF vs TCR8BM105,L3F
TCR5AM10,LF vs TCR8BM10,L3F
TCR5AM10,LF vs TCR8BM09A,L3F
TCR5AM10,LF vs TCR5RG33A,LF
TCR5AM10,LF vs TCR5RG29A,LF
TCR5AM10,LF vs TCR5RG28A,LF
TCR5AM10,LF vs TCR5RG18A,LF
TCR5AM10,LF vs TCR5RG17A,LF
TCR5AM10,LF vs TCR5RG14A,LF
TCR5AM10,LF vs TCR5RG12A,LF
TCR5AM10,LF vs TCR5RG1225A,LF
TCR5AM10,LF vs TCR5RG09A,LF
TCR5AM10,LF vs TCR5BM12A,L3F
TCR5AM10,LF vs TCR5BM12,L3F
TCR5AM10,LF vs TCR5BM11A,L3F
TCR5AM10,LF vs TCR5BM11,L3F
TCR5AM10,LF vs TCR5BM10A,L3F
TCR5AM10,LF vs TCR5BM105A,L3F
TCR5AM10,LF vs TCR5BM105,L3F
TCR5AM10,LF vs TCR5BM10,L3F
TCR5AM10,LF vs TCR5AM33,LF
TCR5AM10,LF vs TCR5AM18A,LF
TCR5AM10,LF vs TCR5AM18,LF
TCR5AM10,LF vs TCR5AM12,LF
TCR5AM10,LF vs TCR5AM11,LF
TCR5AM10,LF vs TCR5AM105A,LF
TCR5AM10,LF vs TCR5AM105,LF
TCR5AM10,LF vs TCR5AM095,LF
TCR5AM10,LF vs TCR5AM09,LF
TCR5AM10,LF vs TCR5AM085,LF
TCR5AM10,LF vs TCR5AM08,LF
TCR5AM10,LF vs TCR5AM075,LF
TCR5AM10,LF vs TCR5AM07,LF
TCR5AM10,LF vs TCR5AM065,LF
TCR5AM10,LF vs TCR5AM06,LF
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed