TE0808-04-9BE21-A
TE0808-04-9BE21-A
Obsolete
Description:  IC MODULE ZYNQ USCALE 4GB 128MB
Manufacturer:  Trenz Electronic
History Price: Obsolete
In Stock: 38400
TE0808-04-9BE21-A Specification
Specification
Part No
TE0808-04-9BE21-A
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Trenz Electronic
Series
TE0808
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
Zynq UltraScale+ XCZU9EG-1FFVC900E
Co-Processor
-
Speed
-
Flash Size
128MB
RAM Size
4GB
Connector Type
B2B
Size / Dimension
2.050" L x 2.990" W (52.00mm x 76.00mm)
Operating Temperature
0 ℃ ~ 85 ℃
TE0808-04-9BE21-A PDF Datasheet
TE0808-04-9BE21-A Related Parts
TE0600-02B
TE0600-02B
Trenz Electronic
IC MOD LX100 125MHZ 256MB
TE0600-02BM
TE0600-02BM
Trenz Electronic
IC MODULE LX100 125MHZ 1GB 16MB
TE0600-02I
TE0600-02I
Trenz Electronic
IC MOD SPARTAN-6 125MHZ 256MB
TE0600-02IMVF
TE0600-02IMVF
Trenz Electronic
IC MODULE LX150 125MHZ 1GB 16MB
TE0600-02IN
TE0600-02IN
Trenz Electronic
IC MOD SPARTAN-6 125MHZ 256MB
TE0600-02IVF
TE0600-02IVF
Trenz Electronic
IC MOD LX150 125MHZ 256MB
TE0600-02IVFN
TE0600-02IVFN
Trenz Electronic
IC MOD LX150 125MHZ 256MB
TE0600-03-52I11-A
TE0600-03-52I11-A
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-C
TE0600-03-52I11-C
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-M
TE0600-03-52I11-M
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-W
TE0600-03-52I11-W
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-72C11-A
TE0600-03-72C11-A
Trenz Electronic
IC MODULE GIGABEE
TE0808-04-9BE21-A Compare Parts
  • TE0808-04-9BE21-A vs TE0841-02-32I21-A
  • TE0808-04-9BE21-A vs TE0841-02-040-1I
  • TE0808-04-9BE21-A vs TE0841-02-040-1C
  • TE0808-04-9BE21-A vs TE0841-02-035-2I
  • TE0808-04-9BE21-A vs TE0841-01-040-1I
  • TE0808-04-9BE21-A vs TE0841-01-040-1C
  • TE0808-04-9BE21-A vs TE0841-01-035-2I
  • TE0808-04-9BE21-A vs TE0841-01-035-1I
  • TE0808-04-9BE21-A vs TE0841-01-035-1C
  • TE0808-04-9BE21-A vs TE0820-04-4DE21FA
  • TE0808-04-9BE21-A vs TE0820-03-04EV-1EA
  • TE0808-04-9BE21-A vs TE0820-03-04CG-1EA
  • TE0808-04-9BE21-A vs TE0820-03-03EG-1EA
  • TE0808-04-9BE21-A vs TE0820-03-03CG-1EA
  • TE0808-04-9BE21-A vs TE0820-03-02EG-1EA
  • TE0808-04-9BE21-A vs TE0820-03-02CG-1EA
  • TE0808-04-9BE21-A vs TE0820-02-03EG-1EA
  • TE0808-04-9BE21-A vs TE0820-02-03CG-1EA
  • TE0808-04-9BE21-A vs TE0820-02-02EG-1EA
  • TE0808-04-9BE21-A vs TE0820-02-02CG-1EA
  • TE0808-04-9BE21-A vs TE0813-01-4BE11-A
  • TE0808-04-9BE21-A vs TE0808-05-9BE21-AK
  • TE0808-04-9BE21-A vs TE0808-04-6BE21-A
  • TE0808-04-9BE21-A vs TE0808-04-15EG-1EE
  • TE0808-04-9BE21-A vs TE0808-04-09EG-2IE
  • TE0808-04-9BE21-A vs TE0808-04-09EG-1EE
  • TE0808-04-9BE21-A vs TE0803-03-3BE11-A
  • TE0808-04-9BE21-A vs TE0803-01-03CG-1EA
  • TE0808-04-9BE21-A vs TE0803-01-02EG-1EA
  • TE0808-04-9BE21-A vs TE0782-02-100-2I
  • TE0808-04-9BE21-A vs TE0782-02-045-2I
  • TE0808-04-9BE21-A vs TE0782-02-035-2I
  • TE0808-04-9BE21-A vs TE0745-02-45-2IA
  • TE0808-04-9BE21-A vs TE0745-02-35-1CA
  • TE0808-04-9BE21-A vs TE0745-02-30-1IA
  • TE0808-04-9BE21-A vs TE0745-01-45-2I
  • TE0808-04-9BE21-A vs TE0745-01-45-1C
  • TE0808-04-9BE21-A vs TE0745-01-35-1C
  • TE0808-04-9BE21-A vs TE0745-01-30-1I
  • TE0808-04-9BE21-A vs TE0741-04-B2C-1-A
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you