☰
TMC8462A-BA
TMC8462A-BA
Active
Description:  TMC8461-BA
Manufacturer:  Trinamic Motion Control
Datasheet:   TMC8462A-BA Datasheet
History Price: Active
In Stock: 25940
TMC8462A-BA Specification
Specification
Part No
TMC8462A-BA
Category
Interface - Controllers
Manufacturer
Trinamic Motion Control
Series
EtherCAT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
I2C, MII, SPI
Standards
-
Voltage - Supply
1.65V ~ 1.95V, 4.75V ~ 34V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
121-LFBGA
Supplier Device Package
121-BGA (9x9)
TMC8462A-BA PDF Datasheet
TMC8462A-BA Related Parts
TMC2005-JT
TMC2005-JT
Microchip Technology
IC CONTROLLER ARCNET 64LQFP
TMC2072-MT
TMC2072-MT
Microchip Technology
IC CTRLR CIRC 100-TQFP DUAL MODE
TMC2074-NU
TMC2074-NU
Microchip Technology
IC CTRL CIRC 128VTQFP PERIPH MOD
TMC2084-HT
TMC2084-HT
Microchip Technology
IC CTRLR CIRCLINK TM 48-TQFP
TMC8461-BA
TMC8461-BA
Maxim Integrated
TMC8461-BA
TMC8460-BI
TMC8460-BI
Trinamic Motion Control
IC CONTROLLER ETHERNET 400VFBGA
TMC8461-BA
TMC8461-BA
Trinamic Motion Control
IC ETHERNET CNTRLR SPI 144BGA
TMC8462-BA
TMC8462-BA
Trinamic Motion Control
IC ETHERNET CNTRLR SPI 121BGA
TMC8462A-BA Compare Parts
  • TMC8462A-BA vs TMC2074-NU
  • TMC8462A-BA vs TMC2072-MT
  • TMC8462A-BA vs TMC2005-JT
  • TMC8462A-BA vs TMC8461-BA
  • TMC8462A-BA vs TMC8462-BA
  • TMC8462A-BA vs TMC8461-BA
  • TMC8462A-BA vs TMC8460-BI
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly