HT7133-1
HT7133-1
Active
Description:  SOT-89 MONITORS & RESET CIRCUITS
Manufacturer:  UMW
Datasheet:   HT7133-1 Datasheet
History Price: $0.43000
In Stock: 6000
HT7133-1 Specification
Specification
Part No
HT7133-1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
UMW
Series
71xx
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
3 μA
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Short Circuit
Operating Temperature
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89-3
HT7133-1 PDF Datasheet
HT7133-1 Related Parts
HT7130-1
HT7130-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7130S
HT7130S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7133S
HT7133S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7136-1
HT7136-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7150-1
HT7150-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7333-A
HT7333-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7336-A
HT7336-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7350-A
HT7350-A
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7530-1
HT7530-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7530S
HT7530S
UMW
SOT-23 MONITORS & RESET CIRCUITS
HT7533-1
HT7533-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7536-1
HT7536-1
UMW
SOT-89 MONITORS & RESET CIRCUITS
HT7133-1 Compare Parts
  • HT7133-1 vs HT7544-1
  • HT7133-1 vs HT7536-1
  • HT7133-1 vs HT7533-1
  • HT7133-1 vs HT7530S
  • HT7133-1 vs HT7530-1
  • HT7133-1 vs HT7350-A
  • HT7133-1 vs HT7336-A
  • HT7133-1 vs HT7333-A
  • HT7133-1 vs HT7150-1
  • HT7133-1 vs HT7136-1
  • HT7133-1 vs HT7133S
  • HT7133-1 vs HT7130S
  • HT7133-1 vs HT7130-1
  • HT7133-1 FAQ
    Here are 20 FAQs about the UMW HT7133-1:

    Q1: What is the UMW HT7133-1?
    A1: The UMW HT7133-1 is a high-performance voltage regulator IC designed to provide stable output voltage in electronic circuits. It is typically used in applications that require a regulated voltage supply.

    Q2: What are the input voltage requirements for the UMW HT7133-1?
    A2: The UMW HT7133-1 operates with an input voltage range of 4.75V to 15V, depending on the specific application and the output voltage desired.

    Q3: What is the output voltage of the UMW HT7133-1?
    A3: The UMW HT7133-1 provides a fixed output voltage of 3.3V, offering a stable power supply for low-voltage systems.

    Q4: What is the maximum output current that the UMW HT7133-1 can provide?
    A4: The UMW HT7133-1 can provide up to 1A of output current, making it suitable for powering a wide range of electronic devices.

    Q5: What is the typical dropout voltage of the UMW HT7133-1?
    A5: The typical dropout voltage of the UMW HT7133-1 is around 0.3V at a 1A load, which means it requires a minimum input voltage that is at least 0.3V higher than the output voltage.

    Q6: Can the UMW HT7133-1 be used in automotive applications?
    A6: Yes, the UMW HT7133-1 is suitable for automotive applications due to its wide input voltage range and high reliability, making it a good choice for automotive electronics.

    Q7: What is the thermal shutdown feature of the UMW HT7133-1?
    A7: The UMW HT7133-1 includes thermal shutdown protection, which automatically turns off the regulator if the temperature exceeds safe operating limits to prevent damage to the device.

    Q8: What is the overcurrent protection of the UMW HT7133-1?
    A8: The UMW HT7133-1 features overcurrent protection, which limits the output current to prevent the device from being damaged by excessive load conditions.

    Q9: What is the package type for the UMW HT7133-1?
    A9: The UMW HT7133-1 is available in a standard SOT-223 package, which is a compact and easy-to-use surface-mount package suitable for most applications.

    Q10: What is the typical efficiency of the UMW HT7133-1?
    A10: The typical efficiency of the UMW HT7133-1 depends on the input-output voltage difference and load conditions, but it typically achieves high efficiency for a linear regulator.

    Q11: Can the UMW HT7133-1 be used in battery-powered devices?
    A11: Yes, the UMW HT7133-1 is ideal for battery-powered devices, as its low dropout voltage ensures efficient operation even with limited input voltage.

    Q12: Does the UMW HT7133-1 have any noise reduction features?
    A12: The UMW HT7133-1 is designed to minimize output noise, making it suitable for sensitive applications such as analog circuits and RF systems.

    Q13: What are the typical applications for the UMW HT7133-1?
    A13: The UMW HT7133-1 is commonly used in applications such as power supplies for microcontrollers, sensors, automotive systems, and communication devices.

    Q14: What is the maximum output capacitance supported by the UMW HT7133-1?
    A14: The UMW HT7133-1 can support output capacitors with values up to 10µF, ensuring stable performance and low output ripple.

    Q15: How does the UMW HT7133-1 handle input voltage fluctuations?
    A15: The UMW HT7133-1 is designed to handle input voltage fluctuations within its specified range, providing a consistent and regulated output voltage despite changes in the input.

    Q16: What are the operating temperature range and thermal characteristics of the UMW HT7133-1?
    A16: The UMW HT7133-1 operates in the temperature range of -40°C to +125°C, ensuring reliable performance in a variety of environmental conditions.

    Q17: Can the UMW HT7133-1 be used for high-speed digital circuits?
    A17: Yes, the UMW HT7133-1 is suitable for powering low-voltage high-speed digital circuits, providing clean and stable voltage to sensitive components.

    Q18: Does the UMW HT7133-1 include any fault protection features?
    A18: Yes, the UMW HT7133-1 includes fault protection features such as thermal shutdown and overcurrent protection, ensuring the safety of the device and the circuit it powers.

    Q19: What is the quiescent current of the UMW HT7133-1?
    A19: The quiescent current of the UMW HT7133-1 is typically 30µA, making it suitable for energy-efficient applications where low power consumption is critical.

    Q20: Is the UMW HT7133-1 suitable for industrial control systems?
    A20: Yes, the UMW HT7133-1 is suitable for industrial control systems, providing reliable and stable voltage regulation in harsh environments where high performance is required.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!