XC6206P362PR
XC6206P362PR
Active
Description:  SOT-89 LINEAR VOLTAGE REGULATORS
Manufacturer:  UMW
History Price: $0.43000
In Stock: 7200
XC6206P362PR Specification
Specification
Part No
XC6206P362PR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
UMW
Series
XC6206
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
8V
Voltage - Output (Min/Fixed)
3.6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 50mA
Current - Output
100mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
40dB (1kHz)
Control Features
Current Limit
Protection Features
Over Current, Short Circuit
Operating Temperature
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89-3
XC6206P362PR PDF Datasheet
XC6206P362PR Related Parts
XC6201P132MR-G
XC6201P132MR-G
Torex Semiconductor
IC REG LINEAR 1.3V 60MA SOT25
XC6201P142MR-G
XC6201P142MR-G
Torex Semiconductor
IC REG LINEAR 1.4V 250MA SOT25
XC6201P152MR-G
XC6201P152MR-G
Torex Semiconductor
IC REG LINEAR 1.5V 250MA SOT25
XC6201P162MR-G
XC6201P162MR-G
Torex Semiconductor
IC REG LINEAR 1.6V 250MA SOT25
XC6201P172MR-G
XC6201P172MR-G
Torex Semiconductor
IC REG LINEAR 1.7V 250MA SOT25
XC6201P182MR-G
XC6201P182MR-G
Torex Semiconductor
IC REG LINEAR 1.8V 80MA SOT25
XC6201P182PR-G
XC6201P182PR-G
Torex Semiconductor
IC REG LINEAR 1.8V 80MA SOT89
XC6201P192MR-G
XC6201P192MR-G
Torex Semiconductor
IC REG LINEAR 1.9V 250MA SOT25
XC6201P202MR-G
XC6201P202MR-G
Torex Semiconductor
IC REG LINEAR 2V 250MA SOT25
XC6201P212MR-G
XC6201P212MR-G
Torex Semiconductor
IC REG LINEAR 2.1V 250MA SOT25
XC6201P222MR-G
XC6201P222MR-G
Torex Semiconductor
IC REG LINEAR 2.2V 250MA SOT25
XC6201P232MR-G
XC6201P232MR-G
Torex Semiconductor
IC REG LINEAR 2.3V 250MA SOT25
XC6206P362PR Compare Parts
  • XC6206P362PR vs XC6901D501MR-G
  • XC6206P362PR vs XC6702DC01PR-G
  • XC6206P362PR vs XC6701B502MR-G
  • XC6206P362PR vs XC6701B332MR-G
  • XC6206P362PR vs XC6601B181MR-G
  • XC6206P362PR vs XC6601B181ER-G
  • XC6206P362PR vs XC6601B151MR-G
  • XC6206P362PR vs XC6601B151ER-G
  • XC6206P362PR vs XC6601B121MR-G
  • XC6206P362PR vs XC6601B121ER-G
  • XC6206P362PR vs XC6504A301MR-G
  • XC6206P362PR vs XC6504A281MR-G
  • XC6206P362PR vs XC6504A151MR-G
  • XC6206P362PR vs XC6504A121MR-G
  • XC6206P362PR vs XC6503D121GR-G
  • XC6206P362PR vs XC6501P331HR-G
  • XC6206P362PR vs XC6501P301HR-G
  • XC6206P362PR vs XC6501P28AHR-G
  • XC6206P362PR vs XC6501P281HR-G
  • XC6206P362PR vs XC6501P251HR-G
  • XC6206P362PR vs XC6501P181HR-G
  • XC6206P362PR vs XC6501P151HR-G
  • XC6206P362PR vs XC6501B331GR-G
  • XC6206P362PR vs XC6501B3317R-G
  • XC6206P362PR vs XC6501B301GR-G
  • XC6206P362PR vs XC6501B3017R-G
  • XC6206P362PR vs XC6501B28AGR-G
  • XC6206P362PR vs XC6501B28A7R-G
  • XC6206P362PR vs XC6501B281GR-G
  • XC6206P362PR vs XC6501B2817R-G
  • XC6206P362PR vs XC6501B251GR-G
  • XC6206P362PR vs XC6501B2517R-G
  • XC6206P362PR vs XC6501B181GR-G
  • XC6206P362PR vs XC6501B1817R-G
  • XC6206P362PR vs XC6501B151GR-G
  • XC6206P362PR vs XC6501B1517R-G
  • XC6206P362PR vs XC6501A331GR-G
  • XC6206P362PR vs XC6501A3317R-G
  • XC6206P362PR vs XC6501A301GR-G
  • XC6206P362PR vs XC6501A3017R-G
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you