☰
UM3243EEUS
UM3243EEUS
Active
Description:  3 DRIVER/5 RECEIVER RS 232
Manufacturer:  Union Semiconductor
Datasheet:   UM3243EEUS Datasheet
History Price: $1.02500
In Stock: 29120
UM3243EEUS Specification
Specification
Part No
UM3243EEUS
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Union Semiconductor
Series
UM3243
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
200 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 3.6V, 4.5V, 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
UM3243EEUS PDF Datasheet
UM3243EEUS Related Parts
UM3085EESA
UM3085EESA
Union Semiconductor
HALF DUPLEX RS485
UM3221EEAE
UM3221EEAE
Union Semiconductor
1 TX 1 RX RS232
UM3221EEUE
UM3221EEUE
Union Semiconductor
1 TX 1 RX RS232
UM3222EEUE
UM3222EEUE
Union Semiconductor
2 TX 2 RX RS232
UM3232EEAE
UM3232EEAE
Union Semiconductor
2 TX 2 RX RS232
UM3232EESE
UM3232EESE
Union Semiconductor
2 TX 2 RX RS232
UM3232EEUE
UM3232EEUE
Union Semiconductor
2 TX 2 RX RS232
UM3243EEASR
UM3243EEASR
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232
UM3243EEQA
UM3243EEQA
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232
UM3483EESA
UM3483EESA
Union Semiconductor
3V TO 5.5V RS485
UM3486EESA
UM3486EESA
Union Semiconductor
3V TO 5.5V RS485
UM3488EESA
UM3488EESA
Union Semiconductor
FULL DUPLEX RS422
UM3243EEUS Compare Parts
  • UM3243EEUS vs UM3488EESA
  • UM3243EEUS vs UM3486EESA
  • UM3243EEUS vs UM3483EESA
  • UM3243EEUS vs UM3243EEQA
  • UM3243EEUS vs UM3243EEASR
  • UM3243EEUS vs UM3232EEUE
  • UM3243EEUS vs UM3232EESE
  • UM3243EEUS vs UM3232EEAE
  • UM3243EEUS vs UM3222EEUE
  • UM3243EEUS vs UM3221EEUE
  • UM3243EEUS vs UM3221EEAE
  • UM3243EEUS vs UM3085EESA
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend