☰
UM823
UM823
Active
Description:  POR with Watchdog & Manual Reset
Manufacturer:  Union Semiconductor
Datasheet:   UM823 Datasheet
History Price: $0.45000
In Stock: 49200
UM823 Specification
Specification
Part No
UM823
Category
PMIC - Supervisors
Manufacturer
Union Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Voltages Monitored
7
Voltage - Threshold
-
Output
-
Reset
Active Low
Reset Timeout
200ms
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
SOT-23-5
UM823 PDF Datasheet
UM823 Related Parts
UM803
UM803
Union Semiconductor
Power Supervisor 1CH
UM803RS
UM803RS
Union Semiconductor
Power Supervisor 1CH
UM805
UM805
Union Semiconductor
Power Supervisor 1CH
UM809XXP
UM809XXP
Union Semiconductor
3 PIN RESET CIRCUIT
UM809XXS
UM809XXS
Union Semiconductor
3 PIN RESET CIRCUIT
UM810XXP
UM810XXP
Union Semiconductor
3 PIN RESET CIRCUIT
UM810XXS
UM810XXS
Union Semiconductor
3 PIN RESET CIRCUIT
UM811XE
UM811XE
Union Semiconductor
VOLTAGE MONITORS WITH MANUAL
UM813
UM813
Union Semiconductor
POR with Watchdog and MR
UM823RS
UM823RS
Union Semiconductor
POR with Watchdog & Manual Reset
UM823SS
UM823SS
Union Semiconductor
POR with Watchdog & Manual Reset
UM823TS
UM823TS
Union Semiconductor
POR with Watchdog & Manual Reset
UM823 Compare Parts
  • UM823 vs UM823TS
  • UM823 vs UM823SS
  • UM823 vs UM823RS
  • UM823 vs UM813
  • UM823 vs UM811XE
  • UM823 vs UM810XXS
  • UM823 vs UM810XXP
  • UM823 vs UM809XXS
  • UM823 vs UM809XXP
  • UM823 vs UM805
  • UM823 vs UM803RS
  • UM823 vs UM803
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.