PAL20L8ACNS
PAL20L8ACNS
Active
Description:  PLD
Manufacturer:  Vantis Corp
Datasheet:   PAL20L8ACNS Datasheet
History Price: $3.13000
In Stock: 33600
PAL20L8ACNS Specification
Specification
Part No
PAL20L8ACNS
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Vantis Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PAL20L8ACNS PDF Datasheet
PAL20L8ACNS Related Parts
PAL16L8-5JC
PAL16L8-5JC
Cypress Semiconductor
ELECTRICALLY ERASABLE PAL DEVICE
PAL16L8AMJ
PAL16L8AMJ
Texas Instruments
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4A-2MFKB
PAL16R4A-2MFKB
Texas Instruments
PAL16R4A-2M STANDARD HIGH-SPEED
PAL16R4A-2MJ
PAL16R4A-2MJ
Texas Instruments
OT PLD, 40NS, PAL-TYPE, TTL, CDI
PAL16R4AMFKB
PAL16R4AMFKB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJ
PAL16R4AMJ
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJB
PAL16R4AMJB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R8-5JC-RE
PAL16R8-5JC-RE
Rochester Electronics
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
PAL16R8AMJ
PAL16R8AMJ
Texas Instruments
PAL16R8AM STANDARD HIGH-SPEED PA
PAL20L10-25MJT/B
PAL20L10-25MJT/B
Rochester Electronics
PLD
PAL22V10CF-7JC
PAL22V10CF-7JC
Cypress Semiconductor
OT PLD, 7.5NS, PAL-TYPE, PQCC28
PAL22V10Z-25CJTL
PAL22V10Z-25CJTL
Texas Instruments
IC PLD 10MC 25NS 24CDIP
PAL20L8ACNS Description
The Vantis Corp PAL20L8ACNS is a programmable logic device (PLD) that belongs to the PAL (Programmable Array Logic) family. This device is designed to provide a flexible and efficient solution for implementing digital logic functions in various applications, including telecommunications, automotive systems, consumer electronics, and industrial control. Below is a detailed overview of the PAL20L8ACNS, including its specifications and features.

## Overview

The PAL20L8ACNS is a high-performance, low-power programmable logic device that features a 20-pin configuration. It is based on a fixed OR array and a programmable AND array, allowing designers to create complex logic functions with ease. The device is particularly known for its reliability and speed, making it suitable for a wide range of applications.

## Key Features

1. Programmable Logic Array: The PAL20L8ACNS features a programmable AND array and a fixed OR array, enabling the implementation of various combinational logic functions.

2. High-Speed Operation: The device is designed for fast operation, with a maximum propagation delay that allows it to meet the timing requirements of high-speed applications.

3. Low Power Consumption: Operating at a low supply voltage, the PAL20L8ACNS is energy-efficient, making it suitable for battery-powered and portable applications.

4. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +85°C, ensuring reliability in diverse environmental conditions.

5. Flexible I/O Configuration: The PAL20L8ACNS supports multiple input/output configurations, allowing for versatile application in different circuit designs.

6. Built-in Test Features: The device includes built-in test capabilities, which facilitate easier debugging and validation of designs.

7. Single Supply Voltage: The PAL20L8ACNS operates from a single 5V supply, simplifying power management in designs.

8. Fast Programming: The device can be programmed quickly using standard programming equipment, reducing time-to-market for new designs.

## Specifications

- Device Type: Programmable Logic Device (PLD)
- Architecture: PAL (Programmable Array Logic)
- Number of Inputs: 20
- Number of Outputs: 8
- Maximum Propagation Delay: Typically around 10 ns (exact values may vary based on specific conditions)
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Power Dissipation: Typically around 100 mW
- Package Type: 20-pin DIP (Dual In-line Package) or other available packages
- Logic Functions: Capable of implementing a wide range of combinational logic functions.

## Applications

The PAL20L8ACNS is suitable for a variety of applications, including:

- Telecommunications: Used in communication systems for signal processing and control functions.
- Automotive Electronics: Implementing control logic in automotive systems for safety and performance.
- Consumer Electronics: Used in devices such as televisions, audio systems, and home appliances for logic control.
- Industrial Control: Implementing control logic in automation systems and machinery.
- Data Processing: Used in data acquisition systems and processing units for efficient data handling.

## Conclusion

The Vantis Corp PAL20L8ACNS is a highly flexible and efficient programmable logic device that offers a wide range of features suitable for various applications. Its high-speed operation, low power consumption, and ease of programming make it an excellent choice for engineers looking to implement complex logic functions in their designs. With its robust specifications and versatility, the PAL20L8ACNS is a valuable component for modern digital systems, enabling innovative solutions across multiple industries.
PAL20L8ACNS Compare Parts
  • PAL20L8ACNS vs PALLV22V10-7JC
  • PAL20L8ACNS vs PALLV22V10-15JI
  • PAL20L8ACNS vs PALLV22V10-10JC
  • PAL20L8ACNS vs PALCE29M16H25JC/4
  • PAL20L8ACNS vs PALCE26V12H-7JC/4
  • PAL20L8ACNS vs PALCE26V12H-15JC/4
  • PAL20L8ACNS vs PALCE26V12H-10JC/4
  • PAL20L8ACNS vs PALCE22V10Q-25PC/4
  • PAL20L8ACNS vs PALCE22V10Q-25JC/4
  • PAL20L8ACNS vs PALCE22V10Q-15JC/5
  • PAL20L8ACNS vs PALCE22V10Q-10PC/5
  • PAL20L8ACNS vs PALCE22V10H-7PC/5
  • PAL20L8ACNS vs PALCE22V10H-25PI/4
  • PAL20L8ACNS vs PALCE22V10H-15JI/5
  • PAL20L8ACNS vs PALCE22V10H-15JC/4
  • PAL20L8ACNS vs PALCE22V10H-10JC/5
  • PAL20L8ACNS vs PALCE22V10-5PC
  • PAL20L8ACNS vs PALCE22V10-15KMB
  • PAL20L8ACNS vs PALCE20V8Q-25JI/4
  • PAL20L8ACNS vs PALCE20V8Q-20JI/4
  • PAL20L8ACNS vs PALCE20V8H-7JC/5
  • PAL20L8ACNS vs PALCE20V8H-5JC/5
  • PAL20L8ACNS vs PALCE20V8H-25JC/4
  • PAL20L8ACNS vs PALCE20V8H-15PC/4
  • PAL20L8ACNS vs PALCE20V8H-15JC/4
  • PAL20L8ACNS vs PALCE20V8H-10JC/4
  • PAL20L8ACNS vs PALCE20V8-7JC
  • PAL20L8ACNS vs PALCE20V8-25JC
  • PAL20L8ACNS vs PALCE20V8-15PC
  • PAL20L8ACNS vs PALCE20V8-10PC
  • PAL20L8ACNS vs PALCE20RA10H-20PC
  • PAL20L8ACNS vs PALCE20RA10H-15PC
  • PAL20L8ACNS vs PALCE16V8Z-25SC
  • PAL20L8ACNS vs PALCE16V8Q-10JC/5
  • PAL20L8ACNS vs PALCE16V8L-15LMB
  • PAL20L8ACNS vs PALCE16V8L-15DMB
  • PAL20L8ACNS vs PALCE16V8H-7PC/5
  • PAL20L8ACNS vs PALCE16V8H-5JC/5
  • PAL20L8ACNS vs PALCE16V8H-25SC/4
  • PAL20L8ACNS vs PALCE16V8H-15JC/4
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets