☰
NM7010B+
NM7010B+
Active
Description:  BRIDGE ETHR 10/100 BASE-T/TX PHY
Manufacturer:  WIZnet
Datasheet:   NM7010B+ Datasheet
History Price: Active
In Stock: 28640
NM7010B+ Specification
Specification
Part No
NM7010B+
Category
Interface - Modules
Manufacturer
WIZnet
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Bridge, RS232 to TCP/IP
Interface
SPI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
160 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
Module
Supplier Device Package
Module
NM7010B+ PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund