☰
XC17S10XLVOG8I
XC17S10XLVOG8I
Obsolete
Description:  IC PROM SERIEAL 10K 8-SOIC
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 42320
XC17S10XLVOG8I Specification
Specification
Part No
XC17S10XLVOG8I
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Xilinx
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
OTP
Memory Size
100kb
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSOP
XC17S10XLVOG8I Related Parts
XC1701LPC20I
XC1701LPC20I
Xilinx
CONFIG MEMORY, 1MX1, SERIAL
XC1701LPD8C
XC1701LPD8C
Xilinx
IC 1 MB 3.3V SER CONF PROM 8-DIP
XC1701LPDG8C
XC1701LPDG8C
Xilinx
IC PROM SER CONFIG 1M 3.3V 8-DIP
XC1701LPDG8I
XC1701LPDG8I
Xilinx
IC PROM SER CONFIG 1M 3.3V 8-DIP
XC1701PD8C
XC1701PD8C
Xilinx
IC PROM SER C-TEMP 1K 8-DIP
XC1701PD8I
XC1701PD8I
Xilinx
IC PROM SER I-TEMP 1K 8-DIP
XC1701SO20C
XC1701SO20C
Xilinx
IC PROM SER C-TEMP 1K 20-SOIC
XC1701SO20I
XC1701SO20I
Xilinx
IC PROM SER I-TEMP 1K 20-SOIC
XC1702LPC44C
XC1702LPC44C
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1702LPC44I
XC1702LPC44I
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1702LVQ44C
XC1702LVQ44C
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1704LPC44I
XC1704LPC44I
Xilinx
CONFIG MEMORY, 4MX1, SERIAL
XC17S10XLVOG8I Compare Parts
  • XC17S10XLVOG8I vs XC18V512VQ44I
  • XC17S10XLVOG8I vs XC18V512VQ44C
  • XC17S10XLVOG8I vs XC18V512SOG20C
  • XC17S10XLVOG8I vs XC18V512SO20I
  • XC17S10XLVOG8I vs XC18V512SO20C
  • XC17S10XLVOG8I vs XC18V256VQ44I
  • XC17S10XLVOG8I vs XC18V256VQ44C
  • XC17S10XLVOG8I vs XC18V256SO20I
  • XC17S10XLVOG8I vs XC18V256SO20C
  • XC17S10XLVOG8I vs XC18V04VQG44C
  • XC17S10XLVOG8I vs XC18V04VQ44I
  • XC17S10XLVOG8I vs XC18V04VQ44C0100
  • XC17S10XLVOG8I vs XC18V04VQ44C
  • XC17S10XLVOG8I vs XC18V04PCG44C
  • XC17S10XLVOG8I vs XC18V04PC44I
  • XC17S10XLVOG8I vs XC18V04PC44C
  • XC17S10XLVOG8I vs XC18V02VQG44C
  • XC17S10XLVOG8I vs XC18V02VQ44I
  • XC17S10XLVOG8I vs XC18V02VQ44C
  • XC17S10XLVOG8I vs XC18V02PCG44C0100
  • XC17S10XLVOG8I vs XC18V02PCG44C
  • XC17S10XLVOG8I vs XC18V02PC44I
  • XC17S10XLVOG8I vs XC18V02PC44C0936
  • XC17S10XLVOG8I vs XC18V02PC44C
  • XC17S10XLVOG8I vs XC18V01VQG44C0100
  • XC17S10XLVOG8I vs XC18V01VQG44C
  • XC17S10XLVOG8I vs XC18V01VQ44I
  • XC17S10XLVOG8I vs XC18V01VQ44C
  • XC17S10XLVOG8I vs XC18V01SOG20C
  • XC17S10XLVOG8I vs XC18V01SO20I
  • XC17S10XLVOG8I vs XC18V01SO20C0100
  • XC17S10XLVOG8I vs XC18V01SO20C
  • XC17S10XLVOG8I vs XC17V16VQ44I
  • XC17S10XLVOG8I vs XC17V16VQ44C
  • XC17S10XLVOG8I vs XC17V16PC44I
  • XC17S10XLVOG8I vs XC17V16PC44C
  • XC17S10XLVOG8I vs XC17V08VQ44I
  • XC17S10XLVOG8I vs XC17V08VQ44C
  • XC17S10XLVOG8I vs XC17V08PC44I
  • XC17S10XLVOG8I vs XC17V08PC44C
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!