XC3042A-7VQ100C
XC3042A-7VQ100C
Obsolete
Description:  IC FPGA 82 I/O 100VQFP
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 47600
XC3042A-7VQ100C Specification
Specification
Part No
XC3042A-7VQ100C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
XC3000A/L
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
144
Number of Logic Elements/Cells
-
Total RAM Bits
30784
Number of I/O
82
Number of Gates
3000
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
100-TQFP
Supplier Device Package
100-VQFP (14x14)
XC3042A-7VQ100C PDF Datasheet
XC3042A-7VQ100C Related Parts
XC3030-100PC44C
XC3030-100PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030-100PQ100C
XC3030-100PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030A-7PC44C
XC3030A-7PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030A-7PQ100C
XC3030A-7PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030L-8VQ64C
XC3030L-8VQ64C
Xilinx
IC FPGA 54 I/O 64VQFP
XC3030L-8VQ64I
XC3030L-8VQ64I
Xilinx
IC FPGA 54 I/O 64VQFP
XC3042-100PQ100C
XC3042-100PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042-125PQ100C
XC3042-125PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7PQ100C
XC3042A-7PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042L-8VQ100C
XC3042L-8VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100I
XC3042L-8VQ100I
Xilinx
IC FPGA 82 I/O 100VQFP
XC3064L-8TQ144C
XC3064L-8TQ144C
Xilinx
IC FPGA 120 I/O 144TQFP
XC3042A-7VQ100C Description
Introduction to Xilinx XC3042A-7VQ100C

The Xilinx XC3042A-7VQ100C is a field-programmable gate array (FPGA) that belongs to the XC3000 series, which is known for its flexibility, performance, and efficiency in digital logic design. This device is particularly favored in applications requiring custom hardware solutions due to its reconfigurability and ability to implement complex digital circuits without the need for custom silicon fabrication.

Key Specifications

1. Device Architecture: The XC3042A utilizes a SRAM-based architecture that allows for reconfiguration and high-speed processing capabilities. This architecture provides designers with the ability to modify their designs post-manufacturing, accommodating changes in requirements or specifications.

2. Logic Cells: The XC3042A-7VQ100C features approximately 4,032 logic cells. Each logic cell consists of a combination of look-up tables (LUTs) and flip-flops, enabling the implementation of various combinational and sequential logic functions.

3. I/O Pins: This FPGA includes 100 I/O pins, offering considerable flexibility for interfacing with other components in a system. The I/O pins support multiple voltage levels and can be configured for different signaling standards.

4. Operating Voltage: The device operates at a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.

5. Speed Grade: The "-7" in the part number indicates that this FPGA has a speed grade of 7, which allows it to operate at maximum clock frequencies up to 50 MHz under typical conditions. This speed is suitable for many real-time processing applications.

6. Configuration Method: The XC3042A supports various configuration methods including JTAG (Joint Test Action Group), which simplifies programming and debugging processes. Additionally, it can be configured using external memory devices or through direct programming.

7. Block RAM: The device comes equipped with embedded block RAM resources that can be utilized for data storage purposes, enhancing its capability to handle larger datasets or buffering requirements within applications.

8. Power Consumption: The XC3042A is designed with power efficiency in mind, typically consuming around 500 mW during active operation depending on the configuration and usage scenario. This characteristic makes it suitable for battery-operated devices as well as other power-sensitive applications.

9. Package Type: The XC3042A-7VQ100C is housed in a VQFP (Very Thin Quad Flat Package) package type with 100 pins, allowing for easy integration into printed circuit boards while maintaining a compact footprint.

10. Applications: This FPGA is widely used in various fields such as telecommunications, automotive systems, industrial control systems, consumer electronics, and military applications due to its adaptability and performance characteristics.

Applications

The Xilinx XC3042A-7VQ100C FPGA finds its place in numerous applications including:

- Digital signal processing where custom algorithms need to be implemented efficiently.
- Communication systems that require rapid data handling and protocol management.
- Robotics where real-time processing and control are essential.
- Prototyping of digital circuits where flexibility in design changes is necessary before final production.

Conclusion

In conclusion, the Xilinx XC3042A-7VQ100C represents a powerful solution for engineers seeking an adaptable FPGA capable of meeting diverse application needs. Its combination of ample logic resources, flexible I/O configurations, and efficient power consumption makes it an excellent choice for both prototyping and production environments across various industries. By leveraging this FPGA's capabilities, designers can create innovative solutions tailored to their specific project requirements while benefiting from the advantages of programmable hardware technology.
XC3042A-7VQ100C Compare Parts
  • XC3042A-7VQ100C vs XC3SD3400A-4FG676I
  • XC3042A-7VQ100C vs XC3SD3400A-4FG676C
  • XC3042A-7VQ100C vs XC3SD3400A-4CSG484LI
  • XC3042A-7VQ100C vs XC3SD3400A-4CSG484I
  • XC3042A-7VQ100C vs XC3SD3400A-4CSG484C
  • XC3042A-7VQ100C vs XC3SD3400A-4CS484LI
  • XC3042A-7VQ100C vs XC3SD3400A-4CS484I
  • XC3042A-7VQ100C vs XC3SD3400A-4CS484C
  • XC3042A-7VQ100C vs XC3SD1800A-5CSG484C
  • XC3042A-7VQ100C vs XC3SD1800A-4FG676I
  • XC3042A-7VQ100C vs XC3SD1800A-4CSG484LI
  • XC3042A-7VQ100C vs XC3SD1800A-4CSG484I
  • XC3042A-7VQ100C vs XC3SD1800A-4CSG484C
  • XC3042A-7VQ100C vs XC3SD1800A-4CS484LI
  • XC3042A-7VQ100C vs XC3S700AN-5FGG484C
  • XC3042A-7VQ100C vs XC3S700AN-4FGG484I
  • XC3042A-7VQ100C vs XC3S700AN-4FGG484C
  • XC3042A-7VQ100C vs XC3S700AN-4FG484I
  • XC3042A-7VQ100C vs XC3S700AN-4FG484C
  • XC3042A-7VQ100C vs XC3S700A-5FTG256C
  • XC3042A-7VQ100C vs XC3S700A-5FGG484C
  • XC3042A-7VQ100C vs XC3S700A-5FGG400C
  • XC3042A-7VQ100C vs XC3S700A-4FTG256I
  • XC3042A-7VQ100C vs XC3S700A-4FTG256C
  • XC3042A-7VQ100C vs XC3S700A-4FT256I
  • XC3042A-7VQ100C vs XC3S700A-4FGG484I
  • XC3042A-7VQ100C vs XC3S700A-4FGG484C
  • XC3042A-7VQ100C vs XC3S700A-4FGG400I
  • XC3042A-7VQ100C vs XC3S700A-4FGG400C
  • XC3042A-7VQ100C vs XC3S700A-4FG484I
  • XC3042A-7VQ100C vs XC3S700A-4FG484C
  • XC3042A-7VQ100C vs XC3S700A-4FG400I
  • XC3042A-7VQ100C vs XC3S700A-4FG400C
  • XC3042A-7VQ100C vs XC3S50AN-5TQG144C
  • XC3042A-7VQ100C vs XC3S50AN-5FTG256C
  • XC3042A-7VQ100C vs XC3S50AN-5FT256C
  • XC3042A-7VQ100C vs XC3S50AN-4TQG144I
  • XC3042A-7VQ100C vs XC3S50AN-4TQG144C
  • XC3042A-7VQ100C vs XC3S50AN-4TQ144I
  • XC3042A-7VQ100C vs XC3S50AN-4FTG256I
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets