XC7VX690T-2FFG1157C
XC7VX690T-2FFG1157C
Active
Description:  IC FPGA 600 I/O 1157FCBGA
Manufacturer:  Xilinx
History Price: $11,710.83000
In Stock: 36400
XC7VX690T-2FFG1157C Specification
Specification
Part No
XC7VX690T-2FFG1157C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Virtex-7 XT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
54150
Number of Logic Elements/Cells
693120
Total RAM Bits
54190080
Number of I/O
600
Number of Gates
-
Voltage - Supply
0.97V ~ 1.03V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1156-BBGA, FCBGA
Supplier Device Package
1157-FCBGA (35x35)
XC7VX690T-2FFG1157C Related Parts
XC7A100T-1FG484C
XC7A100T-1FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG484I
XC7A100T-1FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG676I
XC7A100T-1FG676I
Xilinx
IC FPGA 300 I/O 676FBGA
XC7A100T-1FGG484C
XC7A100T-1FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FGG484I
XC7A100T-1FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FTG256C
XC7A100T-1FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FTG256I
XC7A100T-1FTG256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FG484C
XC7A100T-2FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FG484I
XC7A100T-2FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484C
XC7A100T-2FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484I
XC7A100T-2FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FT256I
XC7A100T-2FT256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7VX690T-2FFG1157C Compare Parts
  • XC7VX690T-2FFG1157C vs XC7VX980T-L2FFG1926E
  • XC7VX690T-2FFG1157C vs XC7VX980T-L2FF1926E
  • XC7VX690T-2FFG1157C vs XC7VX980T-2FFG1930C
  • XC7VX690T-2FFG1157C vs XC7VX980T-2FFG1926C
  • XC7VX690T-2FFG1157C vs XC7VX980T-1FFG1930I
  • XC7VX690T-2FFG1157C vs XC7VX980T-1FFG1926I
  • XC7VX690T-2FFG1157C vs XC7VX980T-1FFG1926C
  • XC7VX690T-2FFG1157C vs XC7VX980T-1FF1930I
  • XC7VX690T-2FFG1157C vs XC7VX690T-L2FFG1926E
  • XC7VX690T-2FFG1157C vs XC7VX690T-L2FFG1761E
  • XC7VX690T-2FFG1157C vs XC7VX690T-L2FFG1158E
  • XC7VX690T-2FFG1157C vs XC7VX690T-3FFG1930E
  • XC7VX690T-2FFG1157C vs XC7VX690T-3FFG1927E
  • XC7VX690T-2FFG1157C vs XC7VX690T-3FFG1926E
  • XC7VX690T-2FFG1157C vs XC7VX690T-3FFG1761E
  • XC7VX690T-2FFG1157C vs XC7VX690T-3FFG1158E
  • XC7VX690T-2FFG1157C vs XC7VX690T-3FFG1157E
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1930I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1930C
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1927I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1927C
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1926I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1926C
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1761I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1761C
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1158I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1158C
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FFG1157I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FF1930I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FF1926I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FF1761I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FF1761C
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FF1158I
  • XC7VX690T-2FFG1157C vs XC7VX690T-2FF1157I
  • XC7VX690T-2FFG1157C vs XC7VX690T-1FFG1930I
  • XC7VX690T-2FFG1157C vs XC7VX690T-1FFG1930C
  • XC7VX690T-2FFG1157C vs XC7VX690T-1FFG1927I
  • XC7VX690T-2FFG1157C vs XC7VX690T-1FFG1927C
  • XC7VX690T-2FFG1157C vs XC7VX690T-1FFG1926I
  • XC7VX690T-2FFG1157C vs XC7VX690T-1FFG1761C
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description