XC95108-15TQG100C
XC95108-15TQG100C
Obsolete
Description:  IC CPLD 108MC 15NS 100TQFP
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 16000
XC95108-15TQG100C Specification
Specification
Part No
XC95108-15TQG100C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Series
XC9500
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max
15 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
6
Number of Macrocells
108
Number of Gates
2400
Number of I/O
81
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x14)
XC95108-15TQG100C Related Parts
XC95108-10PQ100C
XC95108-10PQ100C
Xilinx
IC CPLD 108MC 10NS 100QFP
XC95108-10PQ100I
XC95108-10PQ100I
Xilinx
IC CPLD 108MC 10NS 100QFP
XC95108-10PQG100C
XC95108-10PQG100C
Xilinx
IC CPLD 108MC 10NS 100QFP
XC95108-10TQ100C
XC95108-10TQ100C
Xilinx
IC CPLD 108MC 10NS 100TQFP
XC95108-10TQ100I
XC95108-10TQ100I
Xilinx
IC CPLD 108MC 10NS 100TQFP
XC95108-10TQG100C
XC95108-10TQG100C
Xilinx
IC CPLD 108MC 10NS 100TQFP
XC95108-15PQ100C
XC95108-15PQ100C
Xilinx
IC CPLD 108MC 15NS 100QFP
XC95108-15PQ100I
XC95108-15PQ100I
Xilinx
IC CPLD 108MC 15NS 100QFP
XC95108-15PQ100I4307
XC95108-15PQ100I4307
Xilinx
XC95108 IN-SYSTEM PROGRAMMABLE C
XC95108-15TQ100C
XC95108-15TQ100C
Xilinx
IC CPLD 108MC 15NS 100TQFP
XC95108-15TQ100I
XC95108-15TQ100I
Xilinx
IC CPLD 108MC 15NS 100TQFP
XC95108-20PQ100C
XC95108-20PQ100C
Xilinx
IC CPLD 108MC 20NS 100QFP
XC95108-15TQG100C Description
Introduction to Xilinx XC95108-15TQG100C

The Xilinx XC95108-15TQG100C is a member of the Xilinx 9500 series of CPLDs (Complex Programmable Logic Devices). It offers a robust solution for digital logic design and implementation, supporting applications that require flexible, high-density programmable logic. The XC95108-15TQG100C is designed to provide an efficient and cost-effective method for integrating custom digital logic into various systems, ranging from communications and consumer electronics to industrial control systems.

Xilinx’s CPLDs are typically used to implement glue logic, address decode logic, digital signal processing, and other custom logic functions in embedded systems. The XC95108-15TQG100C is specifically built for high-speed applications, offering high logic density, low power consumption, and ease of integration into larger designs.

Key Specifications

* Device Type: CPLD (Complex Programmable Logic Device)
* Family: Xilinx 9500 Series
* Package Type: TQFP (Thin Quad Flat Package)
* Package Pin Count: 100 pins
* Logic Cells: 108 macrocells
* Speed Grade: 15 ns (typical speed)
* Operating Voltage: 3.3V
* Maximum I/O Voltage: 5V
* Maximum Input Voltage: 5.5V
* Power Consumption (Typical): 75mW (static)
* Configuration Type: Electrically Erasable Programmable Logic (EEPROM)
* Propagation Delay (Tpd): 15 ns (typical)
* Operating Temperature Range: -40°C to +100°C
* JTAG Support: Yes (Boundary Scan)
* Logic Functions: AND, OR, XOR, flip-flops, multiplexers, registers
* Integrated Features: Programmable I/O, internal pull-up and pull-down resistors, programmable logic resources
* Device Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
* Latch-Up Immunity: Class A (±100mA)
* Compliant: RoHS compliant

Logic Cell Count and Density

The XC95108-15TQG100C comes with 108 macrocells, making it suitable for medium-density digital logic designs. These macrocells are the basic units of the device, each containing configurable logic resources such as logic gates, flip-flops, and multiplexers. The macrocells are connected in a matrix structure, allowing for the efficient implementation of complex logic functions in a compact form.

The high number of macrocells in the XC95108-15TQG100C allows designers to integrate a wide variety of custom logic circuits, including timing control, data manipulation, and combinational logic functions, into a single device. The flexibility of the macrocells allows for the optimization of space and performance in systems requiring complex logic.

Speed and Propagation Delay

The XC95108-15TQG100C offers a speed grade of 15 ns, which corresponds to a typical propagation delay of 15 ns. This makes it suitable for medium-speed applications where logic must process signals quickly, such as in communication devices, signal processing, and control systems. The low propagation delay ensures that the device can operate efficiently in time-sensitive applications, making it ideal for digital logic circuits requiring fast response times.

The speed grade is critical for high-performance systems that require precise timing, as it determines how quickly the device can respond to changes in input signals. The XC95108-15TQG100C strikes a balance between speed and power consumption, ensuring reliable operation while keeping energy usage low.

Input and Output Voltage

The XC95108-15TQG100C is designed to operate at a 3.3V supply voltage, which is standard for most modern digital devices. This allows it to be easily integrated into 3.3V-based systems without the need for additional voltage regulators. It also supports a maximum I/O voltage of 5V, making it compatible with systems that use higher logic voltage levels. This wide voltage range ensures compatibility with a variety of signal levels, enabling integration into diverse electronic systems.

The maximum input voltage of 5.5V ensures that the device can handle common voltage transients without being damaged, improving its robustness and reliability in various operating environments.

Low Power Consumption

The XC95108-15TQG100C features low static power consumption, typically 75mW, which is ideal for battery-powered or energy-sensitive applications. The low power consumption helps extend the operational life of portable devices and ensures that the device can operate efficiently without generating excessive heat. This makes it suitable for use in mobile, embedded, and industrial applications where conserving power is crucial.

The device’s low power consumption is achieved through the use of CMOS technology, which is known for its efficient use of power. This helps reduce the overall energy consumption of the system, ensuring that power is conserved during operation.

Programmable I/O and Configuration

The XC95108-15TQG100C features programmable I/O pins that can be configured to function as inputs, outputs, or bidirectional signals. The programmable I/O allows designers to easily customize the device to suit the needs of their specific application, enabling flexible integration into a wide range of systems. Additionally, the device offers internal pull-up and pull-down resistors, which can be configured to ensure proper signal levels on unused pins or to prevent floating inputs.

The device is configured using an electrically erasable programmable logic (EEPROM) technology, which allows for the logic configuration to be modified or reprogrammed as needed. This non-volatile configuration memory makes the XC95108-15TQG100C suitable for applications where the logic design may need to be updated or reprogrammed in the future, such as in prototyping or field upgrades.

Temperature Range and Reliability

The XC95108-15TQG100C operates over an extended temperature range of -40°C to +100°C, making it suitable for use in a wide variety of environments, including automotive, industrial, and consumer electronics applications. The broad temperature range ensures that the device can perform reliably in harsh conditions, such as those found in automotive engines, industrial machines, or outdoor environments.

Additionally, the device is designed with high levels of reliability and is rated to meet the standards required for automotive-grade components. It has excellent immunity to latch-up, ensuring that it can handle unexpected voltage transients without failing.

JTAG and Boundary Scan Support

The XC95108-15TQG100C supports JTAG (Joint Test Action Group) and boundary scan, which are widely used in the testing and debugging of digital circuits. Boundary scan allows for the examination of the internal signals of the device without physical probes, making it an invaluable tool for system debugging and fault isolation during development.

This feature is particularly useful in complex systems where traditional testing methods might be difficult or time-consuming. JTAG support simplifies the process of verifying the integrity of the device and its connections within the larger system.

Applications

The XC95108-15TQG100C is designed for use in a variety of applications, including:

* Embedded Systems: The XC95108-15TQG100C is ideal for implementing custom logic in embedded systems, such as microcontroller interfaces, peripheral controllers, and custom digital signal processing tasks.
* Industrial Automation: The device can be used to control machinery, process data, and manage signals in industrial automation systems, where reliable and fast logic processing is critical.
* Automotive Systems: With its wide operating temperature range, the XC95108-15TQG100C is suitable for automotive applications such as sensor interfaces, control systems, and communication networks.
* Communication Systems: The device is well-suited for communication equipment, including signal processing, address decoding, and control logic.
* Consumer Electronics: In consumer electronics, it can be used for peripheral control, signal routing, and logic integration tasks, offering both flexibility and low power consumption.

Conclusion

The Xilinx XC95108-15TQG100C is a versatile and high-performance CPLD that offers a robust solution for custom logic applications. With its 108 macrocells, 3.3V operation, fast propagation delay, low power consumption, and programmable I/O, the device provides a high-density logic solution that is well-suited for embedded systems, industrial control, automotive, and communications applications. Its wide temperature range, JTAG support, and reprogrammable EEPROM technology ensure flexibility, reliability, and ease of integration, making it a valuable component for designers looking to implement custom logic solutions in their systems.
XC95108-15TQG100C Compare Parts
  • XC95108-15TQG100C vs XC9572XV-7TQ100C
  • XC95108-15TQG100C vs XC9572XV-7PC44C
  • XC95108-15TQG100C vs XC9572XV-7CS48C
  • XC95108-15TQG100C vs XC9572XV-5VQ44C
  • XC95108-15TQG100C vs XC9572XV-5TQ100C
  • XC95108-15TQG100C vs XC9572XV-5PC44C
  • XC95108-15TQG100C vs XC9572XV-5CS48C
  • XC95108-15TQG100C vs XC9572XL-7VQG64I
  • XC95108-15TQG100C vs XC9572XL-7VQG64C
  • XC95108-15TQG100C vs XC9572XL-7VQG44I
  • XC95108-15TQG100C vs XC9572XL-7VQG44C
  • XC95108-15TQG100C vs XC9572XL-7VQ64I
  • XC95108-15TQG100C vs XC9572XL-7VQ64C
  • XC95108-15TQG100C vs XC9572XL-7VQ44I
  • XC95108-15TQG100C vs XC9572XL-7VQ44C
  • XC95108-15TQG100C vs XC9572XL-7TQG100I
  • XC95108-15TQG100C vs XC9572XL-7TQG100C
  • XC95108-15TQG100C vs XC9572XL-7TQ100I
  • XC95108-15TQG100C vs XC9572XL-7TQ100C
  • XC95108-15TQG100C vs XC9572XL-7PCG44I
  • XC95108-15TQG100C vs XC9572XL-7PCG44C
  • XC95108-15TQG100C vs XC9572XL-7PC44C
  • XC95108-15TQG100C vs XC9572XL-7CSG48I
  • XC95108-15TQG100C vs XC9572XL-7CSG48C
  • XC95108-15TQG100C vs XC9572XL-7CS48I
  • XC95108-15TQG100C vs XC9572XL-5VQG64C
  • XC95108-15TQG100C vs XC9572XL-5VQG44C
  • XC95108-15TQG100C vs XC9572XL-5VQ64C
  • XC95108-15TQG100C vs XC9572XL-5VQ44C
  • XC95108-15TQG100C vs XC9572XL-5TQG100C
  • XC95108-15TQG100C vs XC9572XL-5TQ100C
  • XC95108-15TQG100C vs XC9572XL-5PCG44C
  • XC95108-15TQG100C vs XC9572XL-5PC44C
  • XC95108-15TQG100C vs XC9572XL-5CSG48C
  • XC95108-15TQG100C vs XC9572XL-5CS48C
  • XC95108-15TQG100C vs XC9572XL-10VQG64I
  • XC95108-15TQG100C vs XC9572XL-10VQG64C
  • XC95108-15TQG100C vs XC9572XL-10VQG44I
  • XC95108-15TQG100C vs XC9572XL-10VQG44C
  • XC95108-15TQG100C vs XC9572XL-10VQ64I
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend