XCKU3P-1SFVB784I
XCKU3P-1SFVB784I
Active
Description:  IC FPGA 256 I/O 784FCBGA
Manufacturer:  Xilinx
History Price: $1,744.14000
In Stock: 21980
XCKU3P-1SFVB784I Specification
Specification
Part No
XCKU3P-1SFVB784I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Kintex UltraScale+
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
20340
Number of Logic Elements/Cells
355950
Total RAM Bits
31641600
Number of I/O
256
Number of Gates
-
Voltage - Supply
0.825V ~ 0.876V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
784-BFBGA, FCBGA
Supplier Device Package
784-FCBGA (23x23)
XCKU3P-1SFVB784I Related Parts
XCKU025-1FFVA1156C
XCKU025-1FFVA1156C
Xilinx
IC FPGA 312 I/O 1156FCBGA
XCKU025-1FFVA1156I
XCKU025-1FFVA1156I
Xilinx
IC FPGA 312 I/O 1156FCBGA
XCKU025-2FFVA1156E
XCKU025-2FFVA1156E
Xilinx
IC FPGA 312 I/O 1156FCBGA
XCKU035-1FBVA900C
XCKU035-1FBVA900C
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-1FBVA900I
XCKU035-1FBVA900I
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-1FFVA1156C
XCKU035-1FFVA1156C
Xilinx
IC FPGA 520 I/O 1156FCBGA
XCKU035-1FFVA1156I
XCKU035-1FFVA1156I
Xilinx
IC FPGA 520 I/O 1156FCBGA
XCKU035-1SFVA784C
XCKU035-1SFVA784C
Xilinx
IC FPGA 468 I/O 784FCBGA
XCKU035-1SFVA784I
XCKU035-1SFVA784I
Xilinx
IC FPGA 468 I/O 784FCBGA
XCKU035-2FBVA900E
XCKU035-2FBVA900E
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-2FBVA900I
XCKU035-2FBVA900I
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-2FFVA1156E
XCKU035-2FFVA1156E
Xilinx
IC FPGA 520 I/O 1156FCBGA
XCKU3P-1SFVB784I Description
The Xilinx XCKU3P-1SFVB784I is a member of the Kintex UltraScale FPGA family, which is designed for high-performance applications that require a balance of performance, power efficiency, and cost-effectiveness. This device is particularly well-suited for applications in areas such as data centers, telecommunications, automotive, and industrial automation. The Kintex UltraScale series is known for its advanced architecture, which provides significant improvements in performance and power consumption compared to previous generations.

## Overview

The XCKU3P-1SFVB784I integrates a large number of programmable logic resources, high-speed serial transceivers, and a rich set of I/O capabilities. This combination allows designers to implement complex algorithms, data processing tasks, and custom hardware accelerators. The device is built on Xilinx%27s UltraScale architecture, which leverages advanced 20nm process technology to deliver high performance while maintaining low power consumption.

## Key Features

1. High Logic Density: The XCKU3P features a substantial number of logic cells, enabling the implementation of complex designs and algorithms. This density allows for greater functionality within a compact form factor.

2. High-Speed Serial Transceivers: The device includes multiple high-speed serial transceivers that support data rates of up to 12.5 Gbps. These transceivers are ideal for applications requiring high-bandwidth communication, such as data center interconnects and high-speed networking.

3. DSP Slices: The XCKU3P integrates a significant number of DSP slices, optimized for high-performance digital signal processing tasks. This feature is particularly beneficial for applications in video processing, communications, and machine learning.

4. Flexible I/O Configuration: The device supports a wide range of I/O standards, including LVDS, LVCMOS, and HSTL, allowing for easy interfacing with various peripherals and systems.

5. Memory Interfaces: The XCKU3P supports multiple memory interfaces, including DDR3 and DDR4, providing high bandwidth for data-intensive applications.

6. Power Efficiency: The Kintex UltraScale architecture is designed for power efficiency, making the XCKU3P suitable for applications where thermal management and energy consumption are critical.

7. Advanced Security Features: The device includes built-in security features, such as secure boot and encryption, to protect sensitive data and intellectual property.

## Specifications

- Device Family: Kintex UltraScale
- Logic Cells: Approximately 3,840 LUTs (Look-Up Tables)
- DSP Slices: 240 DSP slices
- Block RAM: Up to 1.5 MB of block RAM
- Package Type: SFVB784 (Fine Pitch Ball Grid Array)
- I/O Pins: 784 I/O pins
- Supply Voltage: 0.85V for the programmable logic
- Temperature Range: Industrial: -40°C to +100°C
- Maximum Power Consumption: Approximately 10W (varies based on configuration and workload)
- High-Speed Interfaces:
- Up to 12.5 Gbps serial transceivers
- PCIe Gen 3 support
- Memory Interfaces:
- DDR3/DDR4 support
- Up to 32-bit wide memory interface

## Applications

The XCKU3P-1SFVB784I is suitable for a wide range of applications, including:

- Data center applications (e.g., network processing, data analytics)
- Telecommunications (e.g., baseband processing, 5G infrastructure)
- Automotive (e.g., advanced driver-assistance systems, infotainment)
- Industrial automation (e.g., robotics, control systems)
- Machine learning and artificial intelligence (e.g., edge computing, real-time data processing)

## Conclusion

The Xilinx XCKU3P-1SFVB784I is a powerful and versatile FPGA that combines high logic density, advanced DSP capabilities, and flexible I/O options. Its architecture is optimized for performance and power efficiency, making it an excellent choice for a variety of demanding applications. With its rich feature set and robust design, the XCKU3P-1SFVB784I enables engineers and developers to create innovative solutions that meet the challenges of modern technology, particularly in high-performance computing and data-intensive environments.
XCKU3P-1SFVB784I Compare Parts
  • XCKU3P-1SFVB784I vs XCKU5P-L2FFVD900E
  • XCKU3P-1SFVB784I vs XCKU5P-L2FFVB676E
  • XCKU3P-1SFVB784I vs XCKU5P-L2FFVA676E
  • XCKU3P-1SFVB784I vs XCKU5P-L1SFVB784I
  • XCKU3P-1SFVB784I vs XCKU5P-L1FFVB676I
  • XCKU3P-1SFVB784I vs XCKU5P-3SFVB784E
  • XCKU3P-1SFVB784I vs XCKU5P-3FFVB676E
  • XCKU3P-1SFVB784I vs XCKU5P-2SFVB784I
  • XCKU3P-1SFVB784I vs XCKU5P-2SFVB784E
  • XCKU3P-1SFVB784I vs XCKU5P-2FFVD900I
  • XCKU3P-1SFVB784I vs XCKU5P-2FFVD900E
  • XCKU3P-1SFVB784I vs XCKU5P-2FFVB676I
  • XCKU3P-1SFVB784I vs XCKU5P-2FFVB676E
  • XCKU3P-1SFVB784I vs XCKU5P-2FFVA676E
  • XCKU3P-1SFVB784I vs XCKU5P-1SFVB784I
  • XCKU3P-1SFVB784I vs XCKU5P-1SFVB784E
  • XCKU3P-1SFVB784I vs XCKU5P-1FFVD900I
  • XCKU3P-1SFVB784I vs XCKU5P-1FFVD900E
  • XCKU3P-1SFVB784I vs XCKU5P-1FFVB676I
  • XCKU3P-1SFVB784I vs XCKU5P-1FFVB676E
  • XCKU3P-1SFVB784I vs XCKU5P-1FFVA676E
  • XCKU3P-1SFVB784I vs XCKU3P-L2SFVB784E
  • XCKU3P-1SFVB784I vs XCKU3P-L2FFVB676E
  • XCKU3P-1SFVB784I vs XCKU3P-L1SFVB784I
  • XCKU3P-1SFVB784I vs XCKU3P-L1FFVD900I
  • XCKU3P-1SFVB784I vs XCKU3P-L1FFVB676I
  • XCKU3P-1SFVB784I vs XCKU3P-3FFVB676E
  • XCKU3P-1SFVB784I vs XCKU3P-3FFVA676E
  • XCKU3P-1SFVB784I vs XCKU3P-2SFVB784I
  • XCKU3P-1SFVB784I vs XCKU3P-2SFVB784E
  • XCKU3P-1SFVB784I vs XCKU3P-2FFVD900I
  • XCKU3P-1SFVB784I vs XCKU3P-2FFVD900E
  • XCKU3P-1SFVB784I vs XCKU3P-2FFVB676I
  • XCKU3P-1SFVB784I vs XCKU3P-2FFVB676E
  • XCKU3P-1SFVB784I vs XCKU3P-2FFVA676I
  • XCKU3P-1SFVB784I vs XCKU3P-2FFVA676E
  • XCKU3P-1SFVB784I vs XCKU3P-1SFVB784E
  • XCKU3P-1SFVB784I vs XCKU3P-1FFVD900I
  • XCKU3P-1SFVB784I vs XCKU3P-1FFVD900E
  • XCKU3P-1SFVB784I vs XCKU3P-1FFVB676I
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well.
    This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked