XCR3128XL-7CS144I
XCR3128XL-7CS144I
Active
Description:  IC CPLD 128MC 7NS 144LCSBGA
Manufacturer:  Xilinx
History Price: $60.69000
In Stock: 23200
XCR3128XL-7CS144I Specification
Specification
Part No
XCR3128XL-7CS144I
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Series
CoolRunner XPLA3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max
7 ns
Voltage Supply - Internal
2.7V ~ 3.6V
Number of Logic Elements/Blocks
8
Number of Macrocells
128
Number of Gates
3000
Number of I/O
108
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-TFBGA, CSPBGA
Supplier Device Package
144-LCSBGA (12x12)
XCR3128XL-7CS144I Related Parts
XCR3032XL-10CS48I
XCR3032XL-10CS48I
Xilinx
IC CPLD 32MC 9.1NS 48CSBGA
XCR3032XL-10CSG48C
XCR3032XL-10CSG48C
Xilinx
IC CPLD 32MC 9.1NS 48CSBGA
XCR3032XL-10CSG48I
XCR3032XL-10CSG48I
Xilinx
IC CPLD 32MC 9.1NS 48CSBGA
XCR3032XL-10PC44I
XCR3032XL-10PC44I
Xilinx
IC CPLD 32MC 9.1NS 44PLCC
XCR3032XL-10VQ44C
XCR3032XL-10VQ44C
Xilinx
IC CPLD 32MC 9.1NS 44VQFP
XCR3032XL-10VQ44I
XCR3032XL-10VQ44I
Xilinx
IC CPLD 32MC 9.1NS 44VQFP
XCR3032XL-10VQ44Q
XCR3032XL-10VQ44Q
Xilinx
EE PLD, 10NS, CMOS, PQFP44
XCR3032XL-10VQG44C
XCR3032XL-10VQG44C
Xilinx
IC CPLD 32MC 9.1NS 44VQFP
XCR3032XL-10VQG44I
XCR3032XL-10VQG44I
Xilinx
IC CPLD 32MC 9.1NS 44VQFP
XCR3032XL-5CSG48C
XCR3032XL-5CSG48C
Xilinx
IC CPLD 32MC 4.5NS 48CSBGA
XCR3032XL-5PC44C
XCR3032XL-5PC44C
Xilinx
IC CPLD 32MC 4.5NS 44PLCC
XCR3032XL-5VQ44C
XCR3032XL-5VQ44C
Xilinx
IC CPLD 32MC 4.5NS 44VQFP
XCR3128XL-7CS144I Compare Parts
  • XCR3128XL-7CS144I vs XCR3512XL-7PQ208C
  • XCR3128XL-7CS144I vs XCR3512XL-7FTG256C
  • XCR3128XL-7CS144I vs XCR3512XL-7FT256C
  • XCR3128XL-7CS144I vs XCR3512XL-12PQG208I
  • XCR3128XL-7CS144I vs XCR3512XL-12PQG208C
  • XCR3128XL-7CS144I vs XCR3512XL-12PQ208I
  • XCR3128XL-7CS144I vs XCR3512XL-12PQ208C
  • XCR3128XL-7CS144I vs XCR3512XL-12FTG256I
  • XCR3128XL-7CS144I vs XCR3512XL-12FTG256C
  • XCR3128XL-7CS144I vs XCR3512XL-12FT256I
  • XCR3128XL-7CS144I vs XCR3512XL-10PQG208I
  • XCR3128XL-7CS144I vs XCR3512XL-10PQG208C
  • XCR3128XL-7CS144I vs XCR3512XL-10PQ208I
  • XCR3128XL-7CS144I vs XCR3512XL-10PQ208C
  • XCR3128XL-7CS144I vs XCR3512XL-10FTG256I
  • XCR3128XL-7CS144I vs XCR3512XL-10FT256I
  • XCR3128XL-7CS144I vs XCR3512XL-10FT256C
  • XCR3128XL-7CS144I vs XCR3512XL-10FGG324I
  • XCR3128XL-7CS144I vs XCR3384XL-7TQG144C
  • XCR3128XL-7CS144I vs XCR3384XL-7PQG208C
  • XCR3128XL-7CS144I vs XCR3384XL-7FTG256C
  • XCR3128XL-7CS144I vs XCR3384XL-7FT256C
  • XCR3128XL-7CS144I vs XCR3384XL-12TQG144I
  • XCR3128XL-7CS144I vs XCR3384XL-12TQG144C
  • XCR3128XL-7CS144I vs XCR3384XL-12TQ144I
  • XCR3128XL-7CS144I vs XCR3384XL-12PQG208I
  • XCR3128XL-7CS144I vs XCR3384XL-12PQG208C
  • XCR3128XL-7CS144I vs XCR3384XL-12PQ208I
  • XCR3128XL-7CS144I vs XCR3384XL-12FTG256C
  • XCR3128XL-7CS144I vs XCR3384XL-12FT256I
  • XCR3128XL-7CS144I vs XCR3384XL-10TQG144I
  • XCR3128XL-7CS144I vs XCR3384XL-10TQG144C
  • XCR3128XL-7CS144I vs XCR3384XL-10TQ144I
  • XCR3128XL-7CS144I vs XCR3384XL-10PQG208I
  • XCR3128XL-7CS144I vs XCR3384XL-10PQ208I
  • XCR3128XL-7CS144I vs XCR3384XL-10PQ208C
  • XCR3128XL-7CS144I vs XCR3384XL-10FTG256I
  • XCR3128XL-7CS144I vs XCR3384XL-10FT256I
  • XCR3128XL-7CS144I vs XCR3384XL-10FG324I
  • XCR3128XL-7CS144I vs XCR3256XL-7TQG144C
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock