XCVC1502-1LSINSVG1369
XCVC1502-1LSINSVG1369
Active
Description:  IC VERSAL AI-CORE FPGA 1369BGA
Manufacturer:  Xilinx
History Price: $20,469.66000
In Stock: 42800
XCVC1502-1LSINSVG1369 Specification
Specification
Part No
XCVC1502-1LSINSVG1369
Category
Embedded - System On Chip (SoC)
Manufacturer
Xilinx
Series
Versal AI Core
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Dual ARM? Cortex?-A72 MPCore? with CoreSight?, Dual ARM?Cortex?-R5F with CoreSight?
Flash Size
-
RAM Size
-
Peripherals
DDR, DMA, PCIe
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
400MHz, 1GHz
Primary Attributes
Versal? Prime FPGA, 80k Logic Cells
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1369-BFBGA
Supplier Device Package
1369-BGA (35x35)
XCVC1502-1LSINSVG1369 PDF Datasheet
XCVC1502-1LSINSVG1369 Datasheet
XCVC1502-1LSINSVG1369 Related Parts
XCVC1502-1LLINSVG1369
XCVC1502-1LLINSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LLIVSVA1596
XCVC1502-1LLIVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LLIVSVA2197
XCVC1502-1LLIVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-1LSENSVG1369
XCVC1502-1LSENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LSEVSVA1596
XCVC1502-1LSEVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LSEVSVA2197
XCVC1502-1LSEVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-1LSIVSVA1596
XCVC1502-1LSIVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LSIVSVA2197
XCVC1502-1LSIVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-2LLENSVG1369
XCVC1502-2LLENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-2LLEVSVA1596
XCVC1502-2LLEVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-2LLEVSVA2197
XCVC1502-2LLEVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-2LSENSVG1369
XCVC1502-2LSENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LSINSVG1369 Compare Parts
  • XCVC1502-1LSINSVG1369 vs XCVP1502-3HSEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVP1502-2LSEVSVA3340
  • XCVC1502-1LSINSVG1369 vs XCVP1502-2LSEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVP1502-2LLEVSVA3340
  • XCVC1502-1LSINSVG1369 vs XCVP1502-2LLEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVP1502-1LSEVSVA3340
  • XCVC1502-1LSINSVG1369 vs XCVP1502-1LSEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVP1202-2MSEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVP1202-2MLEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVP1202-1MSEVSVA2785
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MSIVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MSIVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MSIVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MSEVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MSEVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MSEVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MLIVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MLIVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MLIVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MLEVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MLEVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2MLEVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LSEVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LSEVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LSEVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LLIVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LLIVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LLIVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LLEVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LLEVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2LLEVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2HSIVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2HSIVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-2HSIVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-1MSIVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-1MSIVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-1MSIVFVC1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-1MSEVSVD1760
  • XCVC1502-1LSINSVG1369 vs XCVM1802-1MSEVSVA2197
  • XCVC1502-1LSINSVG1369 vs XCVM1802-1MSEVFVC1760
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked