Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XCVU095-2FFVB2104E
XCVU095-2FFVB2104E
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 702 I/O 2104FCBGA
Manufacturer:
Xilinx
Datasheet:
XCVU095-2FFVB2104E Datasheet
History Price: $23,068.65000
In Stock: 14960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XCVU095-2FFVB2104E Specification
Specification
Part No
XCVU095-2FFVB2104E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Virtex UltraScale
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
67200
Number of Logic Elements/Cells
1176000
Total RAM Bits
62259200
Number of I/O
702
Number of Gates
-
Voltage - Supply
0.922V ~ 0.979V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
2104-BBGA, FCBGA
Supplier Device Package
2104-FCBGA (47.5x47.5)
XCVU095-2FFVB2104E Related Parts
XCV100-4BG256C
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-4BG256I
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-4FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-4FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-4TQ144C
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-4TQ144I
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-5BG256C
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-5BG256I
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-5TQ144C
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-5TQ144I
Xilinx
IC FPGA 98 I/O 144TQFP
XCVU095-2FFVB2104E Compare Parts
XCVU095-2FFVB2104E vs XCVU57P-3FSVK2892E
XCVU095-2FFVB2104E vs XCVU57P-2FSVK2892E
XCVU095-2FFVB2104E vs XCVU57P-1FSVK2892E
XCVU095-2FFVB2104E vs XCVU47P-L2FSVH2892E
XCVU095-2FFVB2104E vs XCVU47P-3FSVH2892E
XCVU095-2FFVB2104E vs XCVU47P-2FSVH2892E
XCVU095-2FFVB2104E vs XCVU3P-L2FFVC1517E
XCVU095-2FFVB2104E vs XCVU3P-3FFVC1517E
XCVU095-2FFVB2104E vs XCVU3P-2FFVC1517I
XCVU095-2FFVB2104E vs XCVU3P-2FFVC1517E
XCVU095-2FFVB2104E vs XCVU3P-1FFVC1517E
XCVU095-2FFVB2104E vs XCVU37P-L2FSVH2892E
XCVU095-2FFVB2104E vs XCVU37P-3FSVH2892E
XCVU095-2FFVB2104E vs XCVU37P-2FSVH2892E
XCVU095-2FFVB2104E vs XCVU37P-1FSVH2892E
XCVU095-2FFVB2104E vs XCVU35P-L2FSVH2892E
XCVU095-2FFVB2104E vs XCVU35P-3FSVH2892E
XCVU095-2FFVB2104E vs XCVU35P-2FSVH2892E
XCVU095-2FFVB2104E vs XCVU35P-1FSVH2892E
XCVU095-2FFVB2104E vs XCVU23P-L2VSVA1365E
XCVU095-2FFVB2104E vs XCVU23P-L2FSVJ1760E
XCVU095-2FFVB2104E vs XCVU23P-3VSVA1365E
XCVU095-2FFVB2104E vs XCVU23P-3FSVJ1760E
XCVU095-2FFVB2104E vs XCVU23P-2VSVA1365I
XCVU095-2FFVB2104E vs XCVU23P-2VSVA1365E
XCVU095-2FFVB2104E vs XCVU23P-2FSVJ1760I
XCVU095-2FFVB2104E vs XCVU23P-2FSVJ1760E
XCVU095-2FFVB2104E vs XCVU23P-1VSVA1365I
XCVU095-2FFVB2104E vs XCVU23P-1VSVA1365E
XCVU095-2FFVB2104E vs XCVU23P-1FSVJ1760I
XCVU095-2FFVB2104E vs XCVU23P-1FSVJ1760E
XCVU095-2FFVB2104E vs XCVU19P-2FSVB3824E
XCVU095-2FFVB2104E vs XCVU19P-2FSVA3824E
XCVU095-2FFVB2104E vs XCVU19P-1FSVB3824E
XCVU095-2FFVB2104E vs XCVU19P-1FSVA3824E
XCVU095-2FFVB2104E vs XCVU095-H1FFVC1517E
XCVU095-2FFVB2104E vs XCVU095-2FFVD1517E
XCVU095-2FFVB2104E vs XCVU095-2FFVC1517I
XCVU095-2FFVB2104E vs XCVU095-2FFVC1517E
XCVU095-2FFVB2104E vs XCVU080-2FFVD1517E
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!