XU224-1024-FB324-I40
XU224-1024-FB324-I40
Active
Description:  IC MCU 32BIT ROMLESS 324FBGA
Manufacturer:  XMOS
History Price: $19.89679
In Stock: 10000
XU224-1024-FB324-I40 Specification
Specification
Part No
XU224-1024-FB324-I40
Category
Embedded - Microcontrollers
Manufacturer
XMOS
Series
XU
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XCore
Core Size
32-Bit 24-Core
Speed
4000MIPS
Connectivity
USB
Peripherals
-
Number of I/O
208
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
1M x 8
Voltage - Supply (Vcc/Vdd)
0.95V ~ 3.6V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
324-FBGA (15x15)
XU224-1024-FB324-I40 PDF Datasheet
XU224-1024-FB324-I40 Related Parts
XU208-128-QF48-C10
XU208-128-QF48-C10
XMOS
IC MCU 32BIT ROMLESS 48UQFN
XU208-128-QF48-I10
XU208-128-QF48-I10
XMOS
IC MCU 32BIT ROMLESS 48UQFN
XU208-128-TQ128-C10
XU208-128-TQ128-C10
XMOS
IC MCU 32BIT ROMLESS 128TQFP
XU208-128-TQ128-I10
XU208-128-TQ128-I10
XMOS
IC MCU 32BIT ROMLESS 128TQFP
XU208-128-TQ64-C10
XU208-128-TQ64-C10
XMOS
IC MCU 32BIT ROMLESS 64TQFP
XU208-128-TQ64-I10
XU208-128-TQ64-I10
XMOS
IC MCU 32BIT ROMLESS 64TQFP
XU208-256-QF48-C10
XU208-256-QF48-C10
XMOS
IC MCU 32BIT ROMLESS 48UQFN
XU208-256-QF48-I10
XU208-256-QF48-I10
XMOS
IC MCU 32BIT ROMLESS 48UQFN
XU208-256-TQ128-C10
XU208-256-TQ128-C10
XMOS
IC MCU 32BIT ROMLESS 128TQFP
XU208-256-TQ128-I10
XU208-256-TQ128-I10
XMOS
IC MCU 32BIT ROMLESS 128TQFP
XU208-256-TQ64-C10
XU208-256-TQ64-C10
XMOS
IC MCU 32BIT ROMLESS 64TQFP
XU208-256-TQ64-I10
XU208-256-TQ64-I10
XMOS
IC MCU 32BIT ROMLESS 64TQFP
XU224-1024-FB324-I40 Compare Parts
  • XU224-1024-FB324-I40 vs XU232-512-FB374-C40
  • XU224-1024-FB324-I40 vs XU224-512-FB374-I40
  • XU224-1024-FB324-I40 vs XU224-512-FB374-C40
  • XU224-1024-FB324-I40 vs XU224-1024-FB374-I40
  • XU224-1024-FB324-I40 vs XU224-1024-FB374-C40
  • XU224-1024-FB324-I40 vs XU216-512-TQ128-I20
  • XU224-1024-FB324-I40 vs XU216-512-TQ128-C20
  • XU224-1024-FB324-I40 vs XU216-512-FB236-I20
  • XU224-1024-FB324-I40 vs XU216-512-FB236-C20
  • XU224-1024-FB324-I40 vs XU216-256-TQ128-I20
  • XU224-1024-FB324-I40 vs XU216-256-TQ128-C20
  • XU224-1024-FB324-I40 vs XU216-256-FB236-I20
  • XU224-1024-FB324-I40 vs XU216-256-FB236-C20
  • XU224-1024-FB324-I40 vs XU212-512-TQ128-I20
  • XU224-1024-FB324-I40 vs XU212-512-TQ128-C20
  • XU224-1024-FB324-I40 vs XU212-512-FB236-I20
  • XU224-1024-FB324-I40 vs XU212-512-FB236-C20
  • XU224-1024-FB324-I40 vs XU212-256-TQ128-I20
  • XU224-1024-FB324-I40 vs XU212-256-TQ128-C20
  • XU224-1024-FB324-I40 vs XU212-256-FB236-I20
  • XU224-1024-FB324-I40 vs XU212-256-FB236-C20
  • XU224-1024-FB324-I40 vs XU210-512-TQ128-I20
  • XU224-1024-FB324-I40 vs XU210-512-TQ128-C20
  • XU224-1024-FB324-I40 vs XU210-512-FB236-I20
  • XU224-1024-FB324-I40 vs XU210-512-FB236-C20
  • XU224-1024-FB324-I40 vs XU210-256-TQ128-I20
  • XU224-1024-FB324-I40 vs XU210-256-TQ128-C20
  • XU224-1024-FB324-I40 vs XU210-256-FB236-I20
  • XU224-1024-FB324-I40 vs XU210-256-FB236-C20
  • XU224-1024-FB324-I40 vs XU208-256-TQ64-I10
  • XU224-1024-FB324-I40 vs XU208-256-TQ64-C10
  • XU224-1024-FB324-I40 vs XU208-256-TQ128-I10
  • XU224-1024-FB324-I40 vs XU208-256-TQ128-C10
  • XU224-1024-FB324-I40 vs XU208-256-QF48-I10
  • XU224-1024-FB324-I40 vs XU208-256-QF48-C10
  • XU224-1024-FB324-I40 vs XU208-128-TQ64-I10
  • XU224-1024-FB324-I40 vs XU208-128-TQ64-C10
  • XU224-1024-FB324-I40 vs XU208-128-TQ128-I10
  • XU224-1024-FB324-I40 vs XU208-128-TQ128-C10
  • XU224-1024-FB324-I40 vs XU208-128-QF48-I10
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!