MH89760
MH89760
Active
Description:  ANALOG TRANSMISSION INTERFACE, H
Manufacturer:  Zarlink Semiconductor
Datasheet:   MH89760 Datasheet
History Price: $26.92000
In Stock: 33520
MH89760 Specification
Specification
Part No
MH89760
Category
Interface - Telecom
Manufacturer
Zarlink Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Framer
Interface
Serial
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
25mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
40-DIP
Supplier Device Package
40-PDIP
MH89760 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.