MT88L85AN1
MT88L85AN1
Obsolete
Description:  IC TELECOM INTERFACE 24SSOP
Manufacturer:  Microchip Technology
Datasheet:   MT88L85AN1 Datasheet
History Price: Obsolete
In Stock: 19600
MT88L85AN1 Specification
Specification
Part No
MT88L85AN1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Transceiver
Interface
-
Number of Circuits
1
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
3.1mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
MT88L85AN1 Related Parts
MT8870DE1
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DE1-1
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DS1-1
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT88L85AN1 Compare Parts
  • MT88L85AN1 vs MT8980DP1
  • MT88L85AN1 vs MT8979AE1
  • MT88L85AN1 vs MT8967ASR1
  • MT88L85AN1 vs MT8967AS1
  • MT88L85AN1 vs MT8966AS1
  • MT88L85AN1 vs MT8963ASR1
  • MT88L85AN1 vs MT8963AS1
  • MT88L85AN1 vs MT8962ASR1
  • MT88L85AN1 vs MT8962AS1
  • MT88L85AN1 vs MT8952BS1
  • MT88L85AN1 vs MT8952BP1
  • MT88L85AN1 vs MT8952BE1
  • MT88L85AN1 vs MT8920BS1
  • MT88L85AN1 vs MT8920BE1
  • MT88L85AN1 vs MT88L89ASR1
  • MT88L85AN1 vs MT88L89AS1
  • MT88L85AN1 vs MT88L89ANR1
  • MT88L85AN1 vs MT88L89AN1
  • MT88L85AN1 vs MT88L85ANR1
  • MT88L85AN1 vs MT88L70ASR1
  • MT88L85AN1 vs MT88L70AS1
  • MT88L85AN1 vs MT88L70ANR1
  • MT88L85AN1 vs MT88L70AN1
  • MT88L85AN1 vs MT88E46ASR1
  • MT88L85AN1 vs MT88E46AS1
  • MT88L85AN1 vs MT88E45BSR1
  • MT88L85AN1 vs MT88E45BS1
  • MT88L85AN1 vs MT88E45BNR1
  • MT88L85AN1 vs MT88E45BN1
  • MT88L85AN1 vs MT88E43BS1
  • MT88L85AN1 vs MT88E39ASR1
  • MT88L85AN1 vs MT88E39AS1
  • MT88L85AN1 vs MT8889CSR1
  • MT88L85AN1 vs MT8889CS1
  • MT88L85AN1 vs MT8889CE1
  • MT88L85AN1 vs MT8888CSR1
  • MT88L85AN1 vs MT8888CS1
  • MT88L85AN1 vs MT8888CN1
  • MT88L85AN1 vs MT8888CE1
  • MT88L85AN1 vs MT8885ANR1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.