MV1442/IG/MPES
MV1442/IG/MPES
Obsolete
Description:  ZARLINK REAL TIME CLOCK
Manufacturer:  Zarlink Semiconductor
History Price: $8.94000
In Stock: 28720
MV1442/IG/MPES Specification
Specification
Part No
MV1442/IG/MPES
Category
Interface - Telecom
Manufacturer
Zarlink Semiconductor
Series
MV1442
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Encoder/Decoder/Clock Regenerator
Interface
-
Number of Circuits
-
Voltage - Supply
5V
Current - Supply
15mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
18-SOP
MV1442/IG/MPES PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller