ZL40814/DCE
ZL40814/DCE
Active
Description:  IC DIVIDER BY 16 1-BIT 8SOIC
Manufacturer:  Zarlink Semiconductor
Datasheet:   ZL40814/DCE Datasheet
History Price: $8.35000
In Stock: 47200
ZL40814/DCE Specification
Specification
Part No
ZL40814/DCE
Category
Logic - Counters, Dividers
Manufacturer
Zarlink Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-16
Direction
-
Number of Elements
1
Number of Bits per Element
1
Reset
-
Timing
-
Count Rate
13.5 GHz
Trigger Type
-
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
ZL40814/DCE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new