EZ80F915150MODG
EZ80F915150MODG
Active
Description:  IC MOD EZ80F91 50MHZ 8KB
Manufacturer:  Zilog
History Price: $112.79000
In Stock: 44400
EZ80F915150MODG Specification
Specification
Part No
EZ80F915150MODG
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Zilog
Series
eZ80 Acclaim!
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MCU, Ethernet Core
Core Processor
eZ80F91
Co-Processor
-
Speed
50MHz
Flash Size
256KB (Internal), 8MB (External)
RAM Size
8KB (Internal), 512KB (External)
Connector Type
Header 2x30
Size / Dimension
2.500" L x 3.100" W (63.50mm x 78.70mm)
Operating Temperature
0 ℃ ~ 70 ℃
EZ80F915150MODG PDF Datasheet
EZ80F915150MODG Description
The Zilog EZ80F915150MODG is a highly integrated microcontroller designed for embedded applications that require efficient processing, low power consumption, and robust performance. This device is part of the EZ80 family, which is known for its enhanced Z80 architecture, providing a blend of legacy compatibility and modern features. Below is a detailed overview of the specifications, features, and potential applications of the EZ80F915150MODG.

## Overview

The EZ80F915150MODG microcontroller is designed for a variety of applications, including industrial control, consumer electronics, and communication systems. It combines a powerful 16-bit architecture with a range of integrated peripherals, making it suitable for complex tasks while maintaining ease of use.

## Key Specifications

1. Core Architecture:
- The EZ80F915150MODG is based on the enhanced Z80 core, which allows for 16-bit processing while maintaining compatibility with 8-bit Z80 instructions. This architecture supports both legacy and modern programming techniques.

2. Clock Speed:
- The microcontroller operates at a maximum clock speed of 50 MHz, providing sufficient processing power for demanding applications.

3. Memory:
- Flash Memory: The device includes 128 KB of on-chip Flash memory for program storage, allowing for flexible and efficient code execution.
- RAM: It features 8 KB of SRAM, which is used for data storage and temporary variables during program execution.

4. I/O Ports:
- The EZ80F915150MODG provides multiple general-purpose I/O (GPIO) pins, allowing for extensive interfacing with external devices and sensors. The exact number of I/O pins may vary based on the specific package configuration.

5. Integrated Peripherals:
- Timers: The microcontroller includes several timers for generating precise time delays and event counting.
- ADC: An integrated Analog-to-Digital Converter (ADC) allows for the conversion of analog signals to digital data, enabling the microcontroller to interface with analog sensors.
- UART: The device supports multiple Universal Asynchronous Receiver-Transmitter (UART) interfaces for serial communication, facilitating data exchange with other devices.
- SPI and I2C: The EZ80F915150MODG also includes Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) interfaces for connecting to various peripherals and sensors.

6. Power Consumption:
- The microcontroller is designed for low power consumption, making it suitable for battery-operated devices. It features various power-saving modes to extend battery life during operation.

7. Operating Voltage:
- The EZ80F915150MODG typically operates at a voltage range of 2.7V to 5.5V, providing flexibility for different power supply configurations.

8. Temperature Range:
- The device is rated for operation in a wide temperature range, typically from -40°C to +85°C, ensuring reliability in various environmental conditions.

9. Package Type:
- The EZ80F915150MODG is available in a compact package, which is suitable for space-constrained applications. The specific package type may vary, but it is designed for easy integration into printed circuit boards (PCBs).

## Applications

The Zilog EZ80F915150MODG microcontroller is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for machinery, robotics, and process automation.
- Consumer Electronics: Ideal for smart home devices, appliances, and other consumer products requiring intelligent control.
- Communication Systems: Employed in devices that require reliable data transmission and processing, such as modems and communication gateways.
- Medical Devices: Suitable for portable medical equipment that requires precise control and data processing capabilities.

## Conclusion

The Zilog EZ80F915150MODG microcontroller is a versatile and powerful solution for embedded applications. With its enhanced Z80 architecture, extensive memory, integrated peripherals, and low power consumption, it provides a robust platform for developers looking to create efficient and reliable systems. Its compatibility with legacy Z80 code, combined with modern features, makes it an attractive choice for a wide range of applications in various industries.
EZ80F915150MODG Compare Parts
  • EZ80F915150MODG vs EZ80F917150MODG
  • EZ80F915150MODG vs EZ80F920020MODG
  • EZ80F915150MODG vs EZ80F916050MODG
  • EZ80F915150MODG vs EZ80F915050MOD
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you