EZ80F91AZ050SC
EZ80F91AZ050SC
Obsolete
Description:  IC MCU 8BIT 256KB FLASH 144LQFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 44000
EZ80F91AZ050SC Specification
Specification
Part No
EZ80F91AZ050SC
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
eZ80 Acclaim!
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
eZ80
Core Size
8-Bit
Speed
50MHz
Connectivity
Ethernet, I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
144-LQFP (20x20)
EZ80F91AZ050SC PDF Datasheet
EZ80F91AZ050SC Related Parts
EZ80F91AZ050EC
EZ80F91AZ050EC
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050EG
EZ80F91AZ050EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050EK
EZ80F91AZ050EK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SG
EZ80F91AZ050SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SK
EZ80F91AZ050SK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA050EG
EZ80F91AZA050EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA050SG
EZ80F91AZA050SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50EG
EZ80F91AZA50EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50EK
EZ80F91AZA50EK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50SG
EZ80F91AZA50SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50SK
EZ80F91AZA50SK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91GAZ0AEG
EZ80F91GAZ0AEG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SC Compare Parts
  • EZ80F91AZ050SC vs EZ80L92AZ050SC00TR
  • EZ80F91AZ050SC vs EZ80L92AZ050SC
  • EZ80F91AZ050SC vs EZ80L92AZ050EG
  • EZ80F91AZ050SC vs EZ80L92AZ050EC00TR
  • EZ80F91AZ050SC vs EZ80L92AZ050EC
  • EZ80F91AZ050SC vs EZ80L92AZ020SG
  • EZ80F91AZ050SC vs EZ80L92AZ020SC00TR
  • EZ80F91AZ050SC vs EZ80L92AZ020SC
  • EZ80F91AZ050SC vs EZ80L92AZ020EG
  • EZ80F91AZ050SC vs EZ80L92AZ020EC00TR
  • EZ80F91AZ050SC vs EZ80L92AZ020EC
  • EZ80F91AZ050SC vs EZ80F93AZ020SG
  • EZ80F91AZ050SC vs EZ80F93AZ020SC00TR
  • EZ80F91AZ050SC vs EZ80F93AZ020SC
  • EZ80F91AZ050SC vs EZ80F93AZ020EG
  • EZ80F91AZ050SC vs EZ80F93AZ020EC00TR
  • EZ80F91AZ050SC vs EZ80F93AZ020EC
  • EZ80F91AZ050SC vs EZ80F92AZ020SG
  • EZ80F91AZ050SC vs EZ80F92AZ020SC00TR
  • EZ80F91AZ050SC vs EZ80F92AZ020SC
  • EZ80F91AZ050SC vs EZ80F92AZ020EG
  • EZ80F91AZ050SC vs EZ80F92AZ020EC00TR
  • EZ80F91AZ050SC vs EZ80F92AZ020EC
  • EZ80F91AZ050SC vs EZ80F91NAA50SG
  • EZ80F91AZ050SC vs EZ80F91NAA50EG
  • EZ80F91AZ050SC vs EZ80F91NA050SG
  • EZ80F91AZ050SC vs EZ80F91NA050SC00TR
  • EZ80F91AZ050SC vs EZ80F91NA050SC
  • EZ80F91AZ050SC vs EZ80F91NA050EG
  • EZ80F91AZ050SC vs EZ80F91NA050EC00TR
  • EZ80F91AZ050SC vs EZ80F91NA050EC
  • EZ80F91AZ050SC vs EZ80F91GAZ0CEK
  • EZ80F91AZ050SC vs EZ80F91GAZ0CEG
  • EZ80F91AZ050SC vs EZ80F91GAZ0BEK
  • EZ80F91AZ050SC vs EZ80F91GAZ0BEG
  • EZ80F91AZ050SC vs EZ80F91GAZ0AEK
  • EZ80F91AZ050SC vs EZ80F91GAZ0AEG
  • EZ80F91AZ050SC vs EZ80F91AZA50SK
  • EZ80F91AZ050SC vs EZ80F91AZA50SG
  • EZ80F91AZ050SC vs EZ80F91AZA50EK
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you