IXD1209F252MR-G
IXD1209F252MR-G
Active
Description:  IC REG LINEAR 2.5V 150MA SOT25
Manufacturer:  Zilog
History Price: $0.36000
In Stock: 24400
IXD1209F252MR-G Specification
Specification
Part No
IXD1209F252MR-G
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Zilog
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.29V @ 100mA
Current - Output
150mA
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
-
PSRR
70dB (10kHz)
Control Features
Enable
Protection Features
Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-25
IXD1209F252MR-G PDF Datasheet
IXD1209F252MR-G Related Parts
IXD1209F182MR-G
IXD1209F182MR-G
Zilog
IC REG LINEAR 1.8V 150MA SOT25
IXD1209F282MR-G
IXD1209F282MR-G
Zilog
IC REG LINEAR 2.8V 150MA SOT25
IXD1209F302MR-G
IXD1209F302MR-G
Zilog
IC REG LINEAR 3V 150MA SOT25
IXD1209F332MR-G
IXD1209F332MR-G
Zilog
IC REG LINEAR 3.3V 150MA SOT25
IXD1209F502MR-G
IXD1209F502MR-G
Zilog
IC REG LINEAR 5V 150MA SOT25
IXD1216C202MR-G
IXD1216C202MR-G
Zilog
IC REG LINEAR 2V 150MA SOT25
IXD1701B332MR
IXD1701B332MR
Zilog
IC REG LINEAR 3.3V 150MA SOT25
IXD1701B332MR-G
IXD1701B332MR-G
Zilog
IC REG LINEAR 3.3V 150MA SOT25
IXD1701B502MR
IXD1701B502MR
Zilog
IC REG LINEAR 5V 150MA SOT25
IXD1701B502MR-G
IXD1701B502MR-G
Zilog
IC REG LINEAR 5V 150MA SOT25
IXD216C202MR-G
IXD216C202MR-G
Zilog
IC REG LINEAR 3.3V 150MA SCT595
IXD1216B182MR-G
IXD1216B182MR-G
Zilog
28V 150MA VOLTAGE REGULATOR WITH
IXD1209F252MR-G Description
The Zilog IXD1209F252MR-G is a highly integrated microcontroller designed for a variety of embedded applications. It is part of Zilog%27s Z8 Encore! XP family, which is known for its low power consumption, high performance, and ease of use. This microcontroller is particularly suitable for applications in consumer electronics, industrial control, and automotive systems. Below is a detailed introduction to the IXD1209F252MR-G, including its specifications and parameters.

## Overview

The Zilog IXD1209F252MR-G microcontroller is built around a 8-bit architecture and features a range of integrated peripherals that enhance its functionality. It is designed to provide a balance between performance and power efficiency, making it ideal for battery-operated devices and applications requiring low power consumption.

## Key Features

1. 8-bit Microcontroller: The IXD1209F252MR-G is based on an 8-bit architecture, which simplifies programming and reduces the complexity of the design.

2. Flash Memory: It comes with 2 KB of on-chip Flash memory, allowing for easy program storage and modification. This non-volatile memory enables the microcontroller to retain its program even when powered off.

3. RAM: The device includes 128 bytes of RAM, which is used for temporary data storage during program execution.

4. Clock Speed: The microcontroller operates at a maximum clock speed of 20 MHz, providing sufficient processing power for a wide range of applications.

5. Low Power Consumption: The IXD1209F252MR-G is designed for low power operation, making it suitable for battery-powered applications. It features various power-saving modes to extend battery life.

6. Integrated Peripherals: The microcontroller includes a variety of integrated peripherals, such as:
- Timers: Multiple timers for generating precise time delays and event counting.
- Analog-to-Digital Converter (ADC): A built-in ADC for converting analog signals to digital data.
- Serial Communication Interfaces: UART for serial communication, enabling easy interfacing with other devices.

7. I/O Ports: The IXD1209F252MR-G features multiple general-purpose I/O (GPIO) pins that can be configured for various functions, allowing for flexible interfacing with external components.

8. Interrupt System: The microcontroller supports an interrupt system that allows it to respond quickly to external events, enhancing its real-time capabilities.

## Specifications

- Microcontroller Type: 8-bit
- Model Number: IXD1209F252MR-G
- Flash Memory: 2 KB
- RAM: 128 bytes
- Clock Speed: Up to 20 MHz
- Operating Voltage: 2.0V to 5.5V
- Power Consumption: Typically 1.5 mA at 5V and 20 MHz
- Operating Temperature Range: -40°C to +85°C (-40°F to +185°F)
- Package Type: 20-pin PDIP (Plastic Dual In-line Package) or other available packages
- I/O Pins: Up to 16 GPIO pins
- Timers: 8-bit timer/counter
- ADC: 8-bit resolution

## Applications

The Zilog IXD1209F252MR-G microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in remote controls, home appliances, and personal electronics.
- Industrial Automation: Employed in control systems for machinery, sensors, and actuators.
- Automotive: Utilized in automotive electronics for various control and monitoring functions.
- Medical Devices: Suitable for portable medical devices requiring low power consumption.
- Embedded Systems: Ideal for custom embedded applications requiring a compact and efficient microcontroller.

## Conclusion

The Zilog IXD1209F252MR-G microcontroller is a powerful and versatile solution for embedded applications. With its 8-bit architecture, integrated peripherals, and low power consumption, it provides an excellent platform for developers looking to create efficient and reliable electronic systems. Its robust specifications and flexibility make it a popular choice in various industries, ensuring that it meets the demands of modern electronic design.
IXD1209F252MR-G Compare Parts
  • IXD1209F252MR-G vs IXD1701B502MR-G
  • IXD1209F252MR-G vs IXD1701B502MR
  • IXD1209F252MR-G vs IXD1701B332MR-G
  • IXD1209F252MR-G vs IXD1701B332MR
  • IXD1209F252MR-G vs IXD1216C202MR-G
  • IXD1209F252MR-G vs IXD1209F502MR-G
  • IXD1209F252MR-G vs IXD1209F332MR-G
  • IXD1209F252MR-G vs IXD1209F302MR-G
  • IXD1209F252MR-G vs IXD1209F282MR-G
  • IXD1209F252MR-G vs IXD1209F182MR-G
  • IXD1209F252MR-G vs IXD1702D501PR-G
  • IXD1209F252MR-G vs IXD1702D501ER-G
  • IXD1209F252MR-G vs IXD1702D331PR-G
  • IXD1209F252MR-G vs IXD1702D331ER-G
  • IXD1209F252MR-G vs IXD1702D301PR-G
  • IXD1209F252MR-G vs IXD1702D301ER-G
  • IXD1209F252MR-G vs IXD1702D251PR-G
  • IXD1209F252MR-G vs IXD1702D251ER-G
  • IXD1209F252MR-G vs IXD1702D181PR-G
  • IXD1209F252MR-G vs IXD1702D181ER-G
  • IXD1209F252MR-G vs IXD1504A331NR-G
  • IXD1209F252MR-G vs IXD1504A331MR-G
  • IXD1209F252MR-G vs IXD1504A3319R-G
  • IXD1209F252MR-G vs IXD1504A3317R-G
  • IXD1209F252MR-G vs IXD1504A321NR-G
  • IXD1209F252MR-G vs IXD1504A321MR-G
  • IXD1209F252MR-G vs IXD1504A3219R-G
  • IXD1209F252MR-G vs IXD1504A3217R-G
  • IXD1209F252MR-G vs IXD1504A311NR-G
  • IXD1209F252MR-G vs IXD1504A311MR-G
  • IXD1209F252MR-G vs IXD1504A3119R-G
  • IXD1209F252MR-G vs IXD1504A3117R-G
  • IXD1209F252MR-G vs IXD1504A301NR-G
  • IXD1209F252MR-G vs IXD1504A301MR-G
  • IXD1209F252MR-G vs IXD1504A3019R-G
  • IXD1209F252MR-G vs IXD1504A3017R-G
  • IXD1209F252MR-G vs IXD1504A291NR-G
  • IXD1209F252MR-G vs IXD1504A291MR-G
  • IXD1209F252MR-G vs IXD1504A2919R-G
  • IXD1209F252MR-G vs IXD1504A2917R-G
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.