Z0853004PSC
Z0853004PSC
Obsolete
Description:  IC INTERFACE SPECIALIZED 40DIP
Manufacturer:  Zilog
Datasheet:   Z0853004PSC Datasheet
History Price: Obsolete
In Stock: 38800
Z0853004PSC Specification
Specification
Part No
Z0853004PSC
Category
Interface - Specialized
Manufacturer
Zilog
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
Serial
Voltage - Supply
4.75V ~ 5.25V
Package / Case
40-DIP (0.620", 15.75mm)
Supplier Device Package
40-PDIP
Mounting Type
Through Hole
Z0853004PSC PDF Datasheet
Z0853004PSC Related Parts
Z0847004PSG
Z0847004PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0847006PSC
Z0847006PSC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0847006PSG
Z0847006PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0853004PSG
Z0853004PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0853006PSG
Z0853006PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0853006VSC00TR
Z0853006VSC00TR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z0853006VSG
Z0853006VSG
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z0853008PSC
Z0853008PSC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0853008PSG
Z0853008PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z0853008VSC
Z0853008VSC
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z0853008VSC00TR
Z0853008VSC00TR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z0853008VSG
Z0853008VSG
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z0853004PSC Compare Parts
  • Z0853004PSC vs Z0853008VSC00TR
  • Z0853004PSC vs Z0853008VSC
  • Z0853004PSC vs Z0853008PSG
  • Z0853004PSC vs Z0853008PSC
  • Z0853004PSC vs Z0853006VSG
  • Z0853004PSC vs Z0853006VSC00TR
  • Z0853004PSC vs Z0853006PSG
  • Z0853004PSC vs Z0853004PSG
  • Z0853004PSC vs Z0847006PSG
  • Z0853004PSC vs Z0847006PSC
  • Z0853004PSC vs Z0847004PSG
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description