☰
Z16C0210VEC
Z16C0210VEC
Obsolete
Description:  IC MPU SCC 10MHZ 44PLCC
Manufacturer:  Zilog
Datasheet:   Z16C0210VEC Datasheet
History Price: Obsolete
In Stock: 46720
Z16C0210VEC Specification
Specification
Part No
Z16C0210VEC
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
SCC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z16C00
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
10MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
Z16C0210VEC PDF Datasheet
Z16C0210VEC Related Parts
Z16C0110PSC
Z16C0110PSC
Zilog
IC MPU SCC 10MHZ 40DIP
Z16C0110PSG
Z16C0110PSG
Zilog
IC MPU SCC 10MHZ 40DIP
Z16C0210PEC
Z16C0210PEC
Zilog
IC MPU SCC 10MHZ 40DIP
Z16C0210PEG
Z16C0210PEG
Zilog
IC MPU SCC 10MHZ 40DIP
Z16C0210PSC
Z16C0210PSC
Zilog
IC MPU SCC 10MHZ 40DIP
Z16C0210PSG
Z16C0210PSG
Zilog
IC MPU SCC 10MHZ 40DIP
Z16C0210VEC00TR
Z16C0210VEC00TR
Zilog
IC MPU SCC 10MHZ 44PLCC
Z16C0210VEG
Z16C0210VEG
Zilog
IC MPU SCC 10MHZ 44PLCC
Z16C0210VSC
Z16C0210VSC
Zilog
IC MPU SCC 10MHZ 44PLCC
Z16C0210VSC00TR
Z16C0210VSC00TR
Zilog
IC MPU SCC 10MHZ 44PLCC
Z16C0210VSG
Z16C0210VSG
Zilog
IC MPU SCC 10MHZ 44PLCC
Z16C0210VEC Compare Parts
  • Z16C0210VEC vs Z16C0210VSC00TR
  • Z16C0210VEC vs Z16C0210VSC
  • Z16C0210VEC vs Z16C0210VEG
  • Z16C0210VEC vs Z16C0210VEC00TR
  • Z16C0210VEC vs Z16C0210PSG
  • Z16C0210VEC vs Z16C0210PSC
  • Z16C0210VEC vs Z16C0210PEG
  • Z16C0210VEC vs Z16C0210PEC
  • Z16C0210VEC vs Z16C0110PSG
  • Z16C0210VEC vs Z16C0110PSC
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!