Z16F2810FI20EG
Z16F2810FI20EG
Active
Description:  IC MCU 16BIT 128KB FLASH 80QFP
Manufacturer:  Zilog
History Price: $6.35580
In Stock: 23200
Z16F2810FI20EG Specification
Specification
Part No
Z16F2810FI20EG
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Encore! ZNEO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ZNEO
Core Size
16-Bit
Speed
20MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
60
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
Z16F2810FI20EG PDF Datasheet
Z16F2810FI20EG Related Parts
Z16F2810AG20AG
Z16F2810AG20AG
Zilog
IC MCU 16BIT 128KB FLASH 64LQFP
Z16F2810AG20EG
Z16F2810AG20EG
Zilog
IC MCU 16BIT 128KB FLASH 64LQFP
Z16F2810AG20SG
Z16F2810AG20SG
Zilog
IC MCU 16BIT 128KB FLASH 64LQFP
Z16F2810FI20AG
Z16F2810FI20AG
Zilog
IC MCU 16BIT 128KB FLASH 80QFP
Z16F2810FI20SG
Z16F2810FI20SG
Zilog
IC MCU 16BIT 128KB FLASH 80QFP
Z16F2810VH20AG
Z16F2810VH20AG
Zilog
IC MCU 16BIT 128KB FLASH 68PLCC
Z16F2810VH20EG
Z16F2810VH20EG
Zilog
IC MCU 16BIT 128KB FLASH 68PLCC
Z16F2810VH20SG
Z16F2810VH20SG
Zilog
IC MCU 16BIT 128KB FLASH 68PLCC
Z16F2811AL20AG
Z16F2811AL20AG
Zilog
IC MCU 16BIT 128KB FLASH 100LQFP
Z16F2811AL20EG
Z16F2811AL20EG
Zilog
IC MCU 16BIT 128KB FLASH 100LQFP
Z16F2811AL20SG
Z16F2811AL20SG
Zilog
IC MCU 16BIT 128KB FLASH 100LQFP
Z16F2811FI20AG
Z16F2811FI20AG
Zilog
IC MCU 16BIT 128KB FLASH 80QFP
Z16F2810FI20EG Compare Parts
  • Z16F2810FI20EG vs Z16F6411FI20EG
  • Z16F2810FI20EG vs Z16F6411FI20AG
  • Z16F2810FI20EG vs Z16F6411AL20SG
  • Z16F2810FI20EG vs Z16F6411AL20EG
  • Z16F2810FI20EG vs Z16F6411AL20AG
  • Z16F2810FI20EG vs Z16F3211FI20SG
  • Z16F2810FI20EG vs Z16F3211FI20EG
  • Z16F2810FI20EG vs Z16F3211FI20AG
  • Z16F2810FI20EG vs Z16F3211AL20SG
  • Z16F2810FI20EG vs Z16F3211AL20EG
  • Z16F2810FI20EG vs Z16F3211AL20AG
  • Z16F2810FI20EG vs Z16F2811FI20SG
  • Z16F2810FI20EG vs Z16F2811FI20EG
  • Z16F2810FI20EG vs Z16F2811FI20AG
  • Z16F2810FI20EG vs Z16F2811AL20SG
  • Z16F2810FI20EG vs Z16F2811AL20EG
  • Z16F2810FI20EG vs Z16F2811AL20AG
  • Z16F2810FI20EG vs Z16F2810VH20SG
  • Z16F2810FI20EG vs Z16F2810VH20EG
  • Z16F2810FI20EG vs Z16F2810VH20AG
  • Z16F2810FI20EG vs Z16F2810FI20SG
  • Z16F2810FI20EG vs Z16F2810FI20AG
  • Z16F2810FI20EG vs Z16F2810AG20SG
  • Z16F2810FI20EG vs Z16F2810AG20EG
  • Z16F2810FI20EG vs Z16F2810AG20AG
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.