Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Zilog Z8018006VEC
Z8018006VEC
Obsolete
Embedded - Microprocessors
Description:
IC MPU Z180 6MHZ 68PLCC
Manufacturer:
Zilog
Datasheet:
Z8018006VEC Datasheet
History Price: Obsolete
In Stock: 7280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z8018006VEC Specification
Specification
Part No
Z8018006VEC
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
Z180
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z80180
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
6MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
Z8018006VEC PDF Datasheet
Z8018006VEC Datasheet
Click and Download: Z8018006VEC Datasheet
Z8018006VEC Related Parts
Z8018006FSC
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006FSC00TR
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006FSG
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006PEC
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PEG
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PSC
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PSG
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006VEC00TR
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VEG
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSC
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSC00TR
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSG
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VEC Compare Parts
Z8018006VEC vs Z8038220ASC
Z8018006VEC vs Z8038018FSG
Z8018006VEC vs Z8038018FSC00TR
Z8018006VEC vs Z8038018FSC
Z8018006VEC vs Z8019533FSG
Z8018006VEC vs Z8019533FSC00TR
Z8018006VEC vs Z8019533FSC
Z8018006VEC vs Z8019520FSG
Z8018006VEC vs Z8019520FSC00TR
Z8018006VEC vs Z8019520FSC
Z8018006VEC vs Z8018233FSG1838
Z8018006VEC vs Z8018233FSG
Z8018006VEC vs Z8018233FSC1838TR
Z8018006VEC vs Z8018233FSC1838
Z8018006VEC vs Z8018233FSC00TR
Z8018006VEC vs Z8018233FSC
Z8018006VEC vs Z8018233ASG1838
Z8018006VEC vs Z8018233ASG
Z8018006VEC vs Z8018233ASC1838TR
Z8018006VEC vs Z8018233ASC1838
Z8018006VEC vs Z8018233ASC00TR
Z8018006VEC vs Z8018233ASC
Z8018006VEC vs Z8018220AEG
Z8018006VEC vs Z8018220AEC00TR
Z8018006VEC vs Z8018220AEC
Z8018006VEC vs Z8018216FSG1838
Z8018006VEC vs Z8018216FSG
Z8018006VEC vs Z8018216FSC1838TR
Z8018006VEC vs Z8018216FSC1838
Z8018006VEC vs Z8018216FSC00TR
Z8018006VEC vs Z8018216FSC
Z8018006VEC vs Z8018216ASG1838
Z8018006VEC vs Z8018216ASG
Z8018006VEC vs Z8018216ASC1838TR
Z8018006VEC vs Z8018216ASC1838
Z8018006VEC vs Z8018216ASC00TR
Z8018006VEC vs Z8018216ASC
Z8018006VEC vs Z8018110FEG
Z8018006VEC vs Z8018110FEC00TR
Z8018006VEC vs Z8018110FEC
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast