Z8523008VSC
Z8523008VSC
Obsolete
Description:  IC INTERFACE SPECIALIZED 44PLCC
Manufacturer:  Zilog
Datasheet:   Z8523008VSC Datasheet
History Price: Obsolete
In Stock: 5200
Z8523008VSC Specification
Specification
Part No
Z8523008VSC
Category
Interface - Specialized
Manufacturer
Zilog
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
Bus
Voltage - Supply
4.5V ~ 5.5V
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
Mounting Type
Surface Mount
Z8523008VSC PDF Datasheet
Z8523008VSC Related Parts
Z8523008PEC
Z8523008PEC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008PEG
Z8523008PEG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008PSC
Z8523008PSC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008PSG
Z8523008PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008VEC
Z8523008VEC
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VEC00TR
Z8523008VEC00TR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VEG
Z8523008VEG
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VSC00TR
Z8523008VSC00TR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VSG
Z8523008VSG
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523010PEC
Z8523010PEC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523010PEG
Z8523010PEG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523010PSC
Z8523010PSC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008VSC Compare Parts
  • Z8523008VSC vs Z85C3016VSC00TR
  • Z8523008VSC vs Z85C3016VSC
  • Z8523008VSC vs Z85C3016PSG
  • Z8523008VSC vs Z85C3016PSC
  • Z8523008VSC vs Z85C3010VSG
  • Z8523008VSC vs Z85C3010VSC00TR
  • Z8523008VSC vs Z85C3010VSC
  • Z8523008VSC vs Z85C3010VEG
  • Z8523008VSC vs Z85C3010VEC00TR
  • Z8523008VSC vs Z85C3010VEC
  • Z8523008VSC vs Z85C3010PSG
  • Z8523008VSC vs Z85C3010PSC
  • Z8523008VSC vs Z85C3010PEG
  • Z8523008VSC vs Z85C3008VSG
  • Z8523008VSC vs Z85C3008VSC00TR
  • Z8523008VSC vs Z85C3008VSC
  • Z8523008VSC vs Z85C3008VEG
  • Z8523008VSC vs Z85C3008VEC00TR
  • Z8523008VSC vs Z85C3008VEC
  • Z8523008VSC vs Z85C3008PSG
  • Z8523008VSC vs Z85C3008PSC
  • Z8523008VSC vs Z85C3008PEG
  • Z8523008VSC vs Z85C3008PEC
  • Z8523008VSC vs Z8523L16VSG
  • Z8523008VSC vs Z8523L16VEG
  • Z8523008VSC vs Z8523L10VSG
  • Z8523008VSC vs Z8523L10VEG
  • Z8523008VSC vs Z8523L08VSG
  • Z8523008VSC vs Z8523L08VEG
  • Z8523008VSC vs Z8523320FSG
  • Z8523008VSC vs Z8523320FSC00TR
  • Z8523008VSC vs Z8523320FSC
  • Z8523008VSC vs Z8523320ASG
  • Z8523008VSC vs Z8523316VSG
  • Z8523008VSC vs Z8523316VSC00TR
  • Z8523008VSC vs Z8523316VSC
  • Z8523008VSC vs Z8523316FSG
  • Z8523008VSC vs Z8523316FSC00TR
  • Z8523008VSC vs Z8523316FSC
  • Z8523008VSC vs Z8523316ASG
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!