☰
Z8F6422VS020EC00TR
Z8F6422VS020EC00TR
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 68PLCC
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 31360
Z8F6422VS020EC00TR Specification
Specification
Part No
Z8F6422VS020EC00TR
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Encore! XP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
eZ8
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
46
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
Z8F6422VS020EC00TR PDF Datasheet
Z8F6422VS020EC00TR Related Parts
Z8F0113HH005EC
Z8F0113HH005EC
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005EG
Z8F0113HH005EG
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005EG2156
Z8F0113HH005EG2156
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005SC
Z8F0113HH005SC
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005SG
Z8F0113HH005SG
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005SG2156
Z8F0113HH005SG2156
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HJ005EC
Z8F0113HJ005EC
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005EG
Z8F0113HJ005EG
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005EG2156
Z8F0113HJ005EG2156
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005SC
Z8F0113HJ005SC
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005SG
Z8F0113HJ005SG
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005SG2156
Z8F0113HJ005SG2156
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F6422VS020EC00TR Compare Parts
  • Z8F6422VS020EC00TR vs Z8FMC16100QKEG
  • Z8F6422VS020EC00TR vs Z8FMC16100AKSG
  • Z8F6422VS020EC00TR vs Z8FMC16100AKEG
  • Z8F6422VS020EC00TR vs Z8FMC08100QKSG
  • Z8F6422VS020EC00TR vs Z8FMC08100QKEG
  • Z8F6422VS020EC00TR vs Z8FMC08100AKSG
  • Z8F6422VS020EC00TR vs Z8FMC08100AKEG
  • Z8F6422VS020EC00TR vs Z8FMC04100QKSG
  • Z8F6422VS020EC00TR vs Z8FMC04100QKEG
  • Z8F6422VS020EC00TR vs Z8FMC04100AKSG
  • Z8F6422VS020EC00TR vs Z8FMC04100AKEG
  • Z8F6422VS020EC00TR vs Z8F6482AT024XK2246
  • Z8F6422VS020EC00TR vs Z8F6482AT024XK
  • Z8F6422VS020EC00TR vs Z8F6481QN024XK2247
  • Z8F6422VS020EC00TR vs Z8F6481AN024XK2247
  • Z8F6422VS020EC00TR vs Z8F6481AN024XK2246
  • Z8F6422VS020EC00TR vs Z8F6481AN024XK
  • Z8F6422VS020EC00TR vs Z8F6423FT020SG
  • Z8F6422VS020EC00TR vs Z8F6423FT020SC00TR
  • Z8F6422VS020EC00TR vs Z8F6423FT020SC
  • Z8F6422VS020EC00TR vs Z8F6423FT020EG
  • Z8F6422VS020EC00TR vs Z8F6423FT020EC00TR
  • Z8F6422VS020EC00TR vs Z8F6423FT020EC
  • Z8F6422VS020EC00TR vs Z8F6422VS020SG
  • Z8F6422VS020EC00TR vs Z8F6422VS020SC00TR
  • Z8F6422VS020EC00TR vs Z8F6422VS020SC
  • Z8F6422VS020EC00TR vs Z8F6422VS020EG
  • Z8F6422VS020EC00TR vs Z8F6422VS020EC
  • Z8F6422VS020EC00TR vs Z8F6422VS020AG
  • Z8F6422VS020EC00TR vs Z8F6422AR020SG
  • Z8F6422VS020EC00TR vs Z8F6422AR020SC2104
  • Z8F6422VS020EC00TR vs Z8F6422AR020SC00TR
  • Z8F6422VS020EC00TR vs Z8F6422AR020SC
  • Z8F6422VS020EC00TR vs Z8F6422AR020EG
  • Z8F6422VS020EC00TR vs Z8F6422AR020EC00TR
  • Z8F6422VS020EC00TR vs Z8F6422AR020EC
  • Z8F6422VS020EC00TR vs Z8F6422AR020AG
  • Z8F6422VS020EC00TR vs Z8F6421VN020SG
  • Z8F6422VS020EC00TR vs Z8F6421VN020SC00TR
  • Z8F6422VS020EC00TR vs Z8F6421VN020SC
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious