Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Zilog Z8F6481AN024XK
Z8F6481AN024XK
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 64KB FLASH 44QFP
Manufacturer:
Zilog
Datasheet:
Z8F6481AN024XK Datasheet
History Price: $1.88727
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
Z8F6481AN024XK Specification
Specification
Part No
Z8F6481AN024XK
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8 Encore! XP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
eZ8
Core Size
8-Bit
Speed
24MHz
Connectivity
DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
Peripherals
DMA, LVD, POR, PWM, WDT
Number of I/O
36
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
3.75K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
Data Converters
A/D 10x12b; D/A 1x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
44-LQFP (10x10)
Z8F6481AN024XK PDF Datasheet
Z8F6481AN024XK Datasheet
Click and Download: Z8F6481AN024XK Datasheet
Z8F6481AN024XK Related Parts
Z8F0113HH005EC
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005EG
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005EG2156
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005SC
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005SG
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HH005SG2156
Zilog
IC MCU 8BIT 1KB FLASH 20SSOP
Z8F0113HJ005EC
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005EG
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005EG2156
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005SC
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005SG
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F0113HJ005SG2156
Zilog
IC MCU 8BIT 1KB FLASH 28SSOP
Z8F6481AN024XK Compare Parts
Z8F6481AN024XK vs Z8FMC16100QKEG
Z8F6481AN024XK vs Z8FMC16100AKSG
Z8F6481AN024XK vs Z8FMC16100AKEG
Z8F6481AN024XK vs Z8FMC08100QKSG
Z8F6481AN024XK vs Z8FMC08100QKEG
Z8F6481AN024XK vs Z8FMC08100AKSG
Z8F6481AN024XK vs Z8FMC08100AKEG
Z8F6481AN024XK vs Z8FMC04100QKSG
Z8F6481AN024XK vs Z8FMC04100QKEG
Z8F6481AN024XK vs Z8FMC04100AKSG
Z8F6481AN024XK vs Z8FMC04100AKEG
Z8F6481AN024XK vs Z8F6482AT024XK2246
Z8F6481AN024XK vs Z8F6482AT024XK
Z8F6481AN024XK vs Z8F6481QN024XK2247
Z8F6481AN024XK vs Z8F6481AN024XK2247
Z8F6481AN024XK vs Z8F6481AN024XK2246
Z8F6481AN024XK vs Z8F6423FT020SG
Z8F6481AN024XK vs Z8F6423FT020SC00TR
Z8F6481AN024XK vs Z8F6423FT020SC
Z8F6481AN024XK vs Z8F6423FT020EG
Z8F6481AN024XK vs Z8F6423FT020EC00TR
Z8F6481AN024XK vs Z8F6423FT020EC
Z8F6481AN024XK vs Z8F6422VS020SG
Z8F6481AN024XK vs Z8F6422VS020SC00TR
Z8F6481AN024XK vs Z8F6422VS020SC
Z8F6481AN024XK vs Z8F6422VS020EG
Z8F6481AN024XK vs Z8F6422VS020EC00TR
Z8F6481AN024XK vs Z8F6422VS020EC
Z8F6481AN024XK vs Z8F6422VS020AG
Z8F6481AN024XK vs Z8F6422AR020SG
Z8F6481AN024XK vs Z8F6422AR020SC2104
Z8F6481AN024XK vs Z8F6422AR020SC00TR
Z8F6481AN024XK vs Z8F6422AR020SC
Z8F6481AN024XK vs Z8F6422AR020EG
Z8F6481AN024XK vs Z8F6422AR020EC00TR
Z8F6481AN024XK vs Z8F6422AR020EC
Z8F6481AN024XK vs Z8F6422AR020AG
Z8F6481AN024XK vs Z8F6421VN020SG
Z8F6481AN024XK vs Z8F6421VN020SC00TR
Z8F6481AN024XK vs Z8F6421VN020SC
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Zuleica
Brazil
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
2026-03-17 05:39
Falta try But seems they are well.
Matthew King
Canada
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.