ZGP323HAH2004C00TR
ZGP323HAH2004C00TR
Obsolete
Description:  IC MCU 8BIT 4KB OTP 20SSOP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 16800
ZGP323HAH2004C00TR Specification
Specification
Part No
ZGP323HAH2004C00TR
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
Z8 GP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8
Core Size
8-Bit
Speed
8MHz
Connectivity
-
Peripherals
HLVD, POR, WDT
Number of I/O
16
Program Memory Size
4KB (4K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
237 x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
ZGP323HAH2004C00TR PDF Datasheet
ZGP323HAH2004C00TR Related Parts
ZGP323HAH2004C
ZGP323HAH2004C
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2004G
ZGP323HAH2004G
Zilog
IC MCU 8BIT 4KB OTP 20SSOP
ZGP323HAH2008C
ZGP323HAH2008C
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2008C00TR
ZGP323HAH2008C00TR
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2008G
ZGP323HAH2008G
Zilog
IC MCU 8BIT 8KB OTP 20SSOP
ZGP323HAH2016C
ZGP323HAH2016C
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2016C00TR
ZGP323HAH2016C00TR
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2016G
ZGP323HAH2016G
Zilog
IC MCU 8BIT 16KB OTP 20SSOP
ZGP323HAH2032C
ZGP323HAH2032C
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2032C00TR
ZGP323HAH2032C00TR
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2032G
ZGP323HAH2032G
Zilog
IC MCU 8BIT 32KB OTP 20SSOP
ZGP323HAH2804C
ZGP323HAH2804C
Zilog
IC MCU 8BIT 4KB OTP 28SSOP
ZGP323HAH2004C00TR Compare Parts
  • ZGP323HAH2004C00TR vs ZGP323LSS2832C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2832C
  • ZGP323HAH2004C00TR vs ZGP323LSS2816G
  • ZGP323HAH2004C00TR vs ZGP323LSS2816C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2816C
  • ZGP323HAH2004C00TR vs ZGP323LSS2808G
  • ZGP323HAH2004C00TR vs ZGP323LSS2808C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2808C
  • ZGP323HAH2004C00TR vs ZGP323LSS2804G
  • ZGP323HAH2004C00TR vs ZGP323LSS2804C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2804C
  • ZGP323HAH2004C00TR vs ZGP323LSS2032G
  • ZGP323HAH2004C00TR vs ZGP323LSS2032C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2032C
  • ZGP323HAH2004C00TR vs ZGP323LSS2016G
  • ZGP323HAH2004C00TR vs ZGP323LSS2016C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2016C
  • ZGP323HAH2004C00TR vs ZGP323LSS2008G
  • ZGP323HAH2004C00TR vs ZGP323LSS2008C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2008C
  • ZGP323HAH2004C00TR vs ZGP323LSS2004G
  • ZGP323HAH2004C00TR vs ZGP323LSS2004C00TR
  • ZGP323HAH2004C00TR vs ZGP323LSS2004C
  • ZGP323HAH2004C00TR vs ZGP323LSP4032G
  • ZGP323HAH2004C00TR vs ZGP323LSP4032C
  • ZGP323HAH2004C00TR vs ZGP323LSP4016G
  • ZGP323HAH2004C00TR vs ZGP323LSP4016C
  • ZGP323HAH2004C00TR vs ZGP323LSP4008G
  • ZGP323HAH2004C00TR vs ZGP323LSP4008C
  • ZGP323HAH2004C00TR vs ZGP323LSP4004G
  • ZGP323HAH2004C00TR vs ZGP323LSP4004C
  • ZGP323HAH2004C00TR vs ZGP323LSP2832G
  • ZGP323HAH2004C00TR vs ZGP323LSP2832C
  • ZGP323HAH2004C00TR vs ZGP323LSP2816G
  • ZGP323HAH2004C00TR vs ZGP323LSP2816C
  • ZGP323HAH2004C00TR vs ZGP323LSP2808G
  • ZGP323HAH2004C00TR vs ZGP323LSP2808C
  • ZGP323HAH2004C00TR vs ZGP323LSP2804G
  • ZGP323HAH2004C00TR vs ZGP323LSP2804C
  • ZGP323HAH2004C00TR vs ZGP323LSP2032G
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.