ADUM3150BRSZ
ADUM3150BRSZ
Active
Description:  DGT ISOL 3750VRMS 6CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $10.26
In Stock: 33640
ADUM3150BRSZ Specification
Specification
Part No
ADUM3150BRSZ
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
6
Inputs - Side 1/Side 2
4/2
Channel Type
Unidirectional
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
40Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
ADUM3150BRSZ PDF Datasheet
ADUM3150BRSZ Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3150BRSZ Description
Introduction to Analog Devices ADUM3150BRSZ

The ADUM3150BRSZ is a high-performance digital isolator from Analog Devices, specifically designed for isolating high-speed digital signals in various applications. This device utilizes Analog Devices' proprietary iCoupler technology, which provides robust isolation while maintaining signal integrity. The ADUM3150BRSZ is particularly well-suited for applications in industrial automation, medical devices, and communication systems where reliable data transfer across isolation barriers is critical.

Key Specifications

1. Isolation Voltage: The ADUM3150BRSZ offers a high isolation voltage rating of 5kV RMS, ensuring reliable performance in environments with high electrical noise and potential voltage spikes.

2. Data Rate: This digital isolator supports data rates up to 25 Mbps, making it suitable for fast communication between digital circuits while maintaining low latency.

3. Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 5.5V on both the primary and secondary sides, providing flexibility in various design configurations.

4. Low Power Consumption: The ADUM3150BRSZ features low power consumption with typical operating currents of around 10 mA on the primary side and less than 1 mA on the secondary side, contributing to energy-efficient designs.

5. Propagation Delay: The device has a propagation delay of approximately 20 ns (typical), ensuring that signal transmission remains fast and efficient across the isolation barrier.

6. Temperature Range: It operates effectively over an extended temperature range from -40°C to +125°C, making it suitable for use in harsh environments commonly found in industrial applications.

7. Channel Configuration: The ADUM3150BRSZ is a dual-channel isolator, allowing for simultaneous transmission of two independent signals while maintaining isolation between them.

8. Integrated Features: The device includes integrated capacitors that eliminate the need for external components, simplifying the design process and reducing board space requirements.

9. Fail-Safe Operation: It incorporates fail-safe features that ensure reliable operation even under fault conditions, enhancing system safety and robustness.

10. Package Type: The ADUM3150BRSZ comes in a compact SOIC-8 package, facilitating easy integration into space-constrained applications without compromising performance.

Applications

The versatility and robust performance characteristics of the ADUM3150BRSZ make it ideal for various applications:

- Industrial Automation: In factory automation systems, this digital isolator can be used to isolate control signals from noisy environments, ensuring reliable operation of sensors and actuators.

- Medical Devices: The high isolation voltage and low power consumption make it suitable for medical equipment that requires safety and reliability when interfacing with patients or sensitive electronics.

- Communication Systems: In communication interfaces such as RS-485 or CAN bus systems, the ADUM3150BRSZ can provide necessary isolation while maintaining high-speed data transmission.

- Power Supply Isolation: It can be utilized in isolated power supply circuits where data communication needs to occur across an isolation barrier without compromising safety or performance.

Conclusion

The Analog Devices ADUM3150BRSZ digital isolator is a highly effective solution for achieving reliable signal transmission across isolation barriers in various demanding applications. With its impressive specifications—including high isolation voltage, fast data rates, low power consumption, and extended operating temperature range—it provides designers with a versatile tool for enhancing system safety and performance. Its compact packaging and integrated features further simplify design efforts while ensuring robust operation in challenging environments.
ADUM3150BRSZ Compare Parts
  • ADUM3150BRSZ vs ADUM3442CRWZ
  • ADUM3150BRSZ vs ADUM1510BRWZ
  • ADUM3150BRSZ vs ADUM1510BRWZ-RL
  • ADUM3150BRSZ vs ADUM3210CRZ
  • ADUM3150BRSZ vs ADUM3210CRZ-RL7
  • ADUM3150BRSZ vs ADUM3211CRZ
  • ADUM3150BRSZ vs ADUM3211CRZ-RL7
  • ADUM3150BRSZ vs ADUM3440CRWZ
  • ADUM3150BRSZ vs ADUM3441CRWZ-RL
  • ADUM3150BRSZ vs ADUM1402YRW
  • ADUM3150BRSZ vs ADUM3442CRWZ-RL
  • ADUM3150BRSZ vs ADUM5401WXRWZ
  • ADUM3150BRSZ vs ADUM7510BRQZ
  • ADUM3150BRSZ vs ADUM7510BRQZ-RL
  • ADUM3150BRSZ vs ADUM7510BRQZ-RL7
  • ADUM3150BRSZ vs ADUM3441CRWZ
  • ADUM3150BRSZ vs ADUM1402WTRWZ35
  • ADUM3150BRSZ vs ADUM1402CRW-RL
  • ADUM3150BRSZ vs ADUM1402WSRWZ33
  • ADUM3150BRSZ vs ADUM1402WSRWZ33-RL
  • ADUM3150BRSZ vs ADUM1402WSRWZ35
  • ADUM3150BRSZ vs ADUM1402WSRWZ35-RL
  • ADUM3150BRSZ vs ADUM1402WSRWZ53
  • ADUM3150BRSZ vs ADUM1402WSRWZ53-RL
  • ADUM3150BRSZ vs ADUM1402YRWZ-RL
  • ADUM3150BRSZ vs ADUM1402WTRWZ33-RL
  • ADUM3150BRSZ vs ADUM1402YRWZ
  • ADUM3150BRSZ vs ADUM1402WTRWZ35-RL
  • ADUM3150BRSZ vs ADUM1402WTRWZ53
  • ADUM3150BRSZ vs ADUM1402WTRWZ53-RL
  • ADUM3150BRSZ vs ADUM1402WTRWZ55
  • ADUM3150BRSZ vs ADUM1402WTRWZ55-RL
  • ADUM3150BRSZ vs ADUM1402WTRWZ33
  • ADUM3150BRSZ vs ADUM1401YRW
  • ADUM3150BRSZ vs ADUM1301WSRWZ35
  • ADUM3150BRSZ vs ADUM1300WTRWZ33-RL
  • ADUM3150BRSZ vs ADUM1300WTRWZ35
  • ADUM3150BRSZ vs ADUM1300WTRWZ35-RL
  • ADUM3150BRSZ vs ADUM1300WTRWZ53
  • ADUM3150BRSZ vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you