ADUM4150ARIZ
ADUM4150ARIZ
Active
Description:  DGT ISOL 5000VRMS 6CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $14
In Stock: 4000
ADUM4150ARIZ Specification
Specification
Part No
ADUM4150ARIZ
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
6
Inputs - Side 1/Side 2
4/2
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
40Mbps
Propagation Delay tpLH / tpHL (Max)
24ns, 24ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
ADUM4150ARIZ PDF Datasheet
ADUM4150ARIZ Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM4150ARIZ Description

## Analog Devices ADUM4150ARIZ Overview

The ADUM4150ARIZ is an isolated digital-to-analog converter (DAC) featuring iCoupler® isolation technology by Analog Devices. It is designed to provide high-performance signal isolation between different parts of a system, protecting sensitive components from high-voltage spikes or noise. The ADUM4150ARIZ is typically used in applications that require digital-to-analog conversion with galvanic isolation, such as in industrial control systems, data acquisition systems, and communication equipment.

## Key Specifications:

* Type: Isolated Digital-to-Analog Converter (DAC)

* Package: 16-lead SOIC (Small Outline Integrated Circuit) package, suitable for surface-mount applications.

* Resolution: 12-bit

* The 12-bit resolution allows the ADUM4150ARIZ to offer a wide range of output values for precise analog signal generation. This makes it ideal for systems that require high accuracy and fine control.

* Output Voltage Range: 0 to 5V

* The DAC can output voltages in the range from 0 to 5V, providing a typical analog output compatible with a variety of systems and peripheral devices.

* Data Rate: 25 Mbps (Maximum)

* With a high data rate, the ADUM4150ARIZ can be used in applications that require fast, real-time updates to the analog output based on changing digital inputs.

* Supply Voltage: 5V (for both the digital and analog sides)

* The ADUM4150ARIZ operates with a single 5V power supply for both the digital and analog sections, simplifying system design and minimizing power supply requirements.

* Channel Isolation Voltage: 2500 VRMS (Root Mean Square)

* The 2500 VRMS isolation rating ensures high-voltage protection between the digital and analog sections, making it highly reliable in environments where electrical isolation is critical.

* Input Voltage Range: 0 to 5V (Digital Input)

* The device accepts digital inputs in the range from 0 to 5V, ensuring compatibility with common logic families and microcontrollers.

* Power Consumption: 16 mA (typical) at 5V supply

* The low power consumption ensures minimal impact on overall system energy efficiency, making the device suitable for low-power and battery-operated applications.

## Electrical Characteristics:

* Differential Non-Linearity (DNL): ±0.5 LSB (Least Significant Bit)

* A low DNL ensures that the DAC's output is accurate and free from significant nonlinearities, providing smooth and reliable analog output.

* Integral Non-Linearity (INL): ±1 LSB

* This low INL guarantees that the output remains within a narrow error margin, ensuring that the DAC provides precise and predictable analog outputs across its entire range.

* Output Impedance: 100 Ω (typical)

* The output impedance defines how well the DAC interfaces with external components. The 100 Ω impedance allows the ADUM4150ARIZ to drive many standard circuits while maintaining signal integrity.

* Output Drive Capability: 10 kΩ (typical load)

* The DAC is capable of driving a 10 kΩ load without significant degradation in performance, making it suitable for a wide variety of systems.

## Applications:

1. Industrial Control Systems: The ADUM4150ARIZ’s isolation capabilities are crucial in industrial systems, where high-voltage spikes and noise could damage sensitive control electronics. The device can be used to convert digital control signals to analog outputs while providing isolation from noisy environments.

2. Data Acquisition Systems: In applications where precision and signal integrity are paramount, such as in data acquisition, the ADUM4150ARIZ ensures accurate conversion from digital data to analog signals without the risk of contamination by high-voltage noise or spikes.

3. Communication Equipment: The isolation provided by the ADUM4150ARIZ allows it to be used in communication systems where signal integrity is vital, offering protection for circuits that handle high-speed digital data.

4. Test and Measurement Equipment: With its high-speed data rate and precise analog output, the ADUM4150ARIZ can be used in test and measurement applications where digital data needs to be converted to an analog signal while maintaining high accuracy.

5. Automotive Systems: The isolation and precise analog output make the ADUM4150ARIZ suitable for automotive applications, including sensor signal processing and interfacing with automotive control units.

6. Signal Isolation in Medical Equipment: The device is also well-suited for medical instrumentation where isolating sensitive equipment from high-voltage or noisy signals is critical for patient safety and accurate measurement.

## Conclusion:

The Analog Devices ADUM4150ARIZ is an advanced isolated DAC that combines high-performance analog conversion with galvanic isolation. It is ideal for a wide range of applications where digital-to-analog conversion is required in environments prone to high-voltage noise, spikes, or where isolation between circuits is critical. With its high data rate, low power consumption, and precise output, the ADUM4150ARIZ offers an excellent solution for industrial control, data acquisition, communication, and medical systems. Its robust isolation characteristics provide peace of mind in environments where signal integrity and safety are paramount.
ADUM4150ARIZ Compare Parts
  • ADUM4150ARIZ vs ADUM3442CRWZ
  • ADUM4150ARIZ vs ADUM1510BRWZ
  • ADUM4150ARIZ vs ADUM1510BRWZ-RL
  • ADUM4150ARIZ vs ADUM3210CRZ
  • ADUM4150ARIZ vs ADUM3210CRZ-RL7
  • ADUM4150ARIZ vs ADUM3211CRZ
  • ADUM4150ARIZ vs ADUM3211CRZ-RL7
  • ADUM4150ARIZ vs ADUM3440CRWZ
  • ADUM4150ARIZ vs ADUM3441CRWZ-RL
  • ADUM4150ARIZ vs ADUM1402YRW
  • ADUM4150ARIZ vs ADUM3442CRWZ-RL
  • ADUM4150ARIZ vs ADUM5401WXRWZ
  • ADUM4150ARIZ vs ADUM7510BRQZ
  • ADUM4150ARIZ vs ADUM7510BRQZ-RL
  • ADUM4150ARIZ vs ADUM7510BRQZ-RL7
  • ADUM4150ARIZ vs ADUM3441CRWZ
  • ADUM4150ARIZ vs ADUM1402WTRWZ35
  • ADUM4150ARIZ vs ADUM1402CRW-RL
  • ADUM4150ARIZ vs ADUM1402WSRWZ33
  • ADUM4150ARIZ vs ADUM1402WSRWZ33-RL
  • ADUM4150ARIZ vs ADUM1402WSRWZ35
  • ADUM4150ARIZ vs ADUM1402WSRWZ35-RL
  • ADUM4150ARIZ vs ADUM1402WSRWZ53
  • ADUM4150ARIZ vs ADUM1402WSRWZ53-RL
  • ADUM4150ARIZ vs ADUM1402YRWZ-RL
  • ADUM4150ARIZ vs ADUM1402WTRWZ33-RL
  • ADUM4150ARIZ vs ADUM1402YRWZ
  • ADUM4150ARIZ vs ADUM1402WTRWZ35-RL
  • ADUM4150ARIZ vs ADUM1402WTRWZ53
  • ADUM4150ARIZ vs ADUM1402WTRWZ53-RL
  • ADUM4150ARIZ vs ADUM1402WTRWZ55
  • ADUM4150ARIZ vs ADUM1402WTRWZ55-RL
  • ADUM4150ARIZ vs ADUM1402WTRWZ33
  • ADUM4150ARIZ vs ADUM1401YRW
  • ADUM4150ARIZ vs ADUM1301WSRWZ35
  • ADUM4150ARIZ vs ADUM1300WTRWZ33-RL
  • ADUM4150ARIZ vs ADUM1300WTRWZ35
  • ADUM4150ARIZ vs ADUM1300WTRWZ35-RL
  • ADUM4150ARIZ vs ADUM1300WTRWZ53
  • ADUM4150ARIZ vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you