ADUM4150BRIZ-RL
ADUM4150BRIZ-RL
Active
Description:  DGT ISOL 5000VRMS 6CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $14
In Stock: 32000
ADUM4150BRIZ-RL Specification
Specification
Part No
ADUM4150BRIZ-RL
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
6
Inputs - Side 1/Side 2
4/2
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
40Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
ADUM4150BRIZ-RL PDF Datasheet
ADUM4150BRIZ-RL Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM4150BRIZ-RL Compare Parts
  • ADUM4150BRIZ-RL vs ADUM3442CRWZ
  • ADUM4150BRIZ-RL vs ADUM1510BRWZ
  • ADUM4150BRIZ-RL vs ADUM1510BRWZ-RL
  • ADUM4150BRIZ-RL vs ADUM3210CRZ
  • ADUM4150BRIZ-RL vs ADUM3210CRZ-RL7
  • ADUM4150BRIZ-RL vs ADUM3211CRZ
  • ADUM4150BRIZ-RL vs ADUM3211CRZ-RL7
  • ADUM4150BRIZ-RL vs ADUM3440CRWZ
  • ADUM4150BRIZ-RL vs ADUM3441CRWZ-RL
  • ADUM4150BRIZ-RL vs ADUM1402YRW
  • ADUM4150BRIZ-RL vs ADUM3442CRWZ-RL
  • ADUM4150BRIZ-RL vs ADUM5401WXRWZ
  • ADUM4150BRIZ-RL vs ADUM7510BRQZ
  • ADUM4150BRIZ-RL vs ADUM7510BRQZ-RL
  • ADUM4150BRIZ-RL vs ADUM7510BRQZ-RL7
  • ADUM4150BRIZ-RL vs ADUM3441CRWZ
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ35
  • ADUM4150BRIZ-RL vs ADUM1402CRW-RL
  • ADUM4150BRIZ-RL vs ADUM1402WSRWZ33
  • ADUM4150BRIZ-RL vs ADUM1402WSRWZ33-RL
  • ADUM4150BRIZ-RL vs ADUM1402WSRWZ35
  • ADUM4150BRIZ-RL vs ADUM1402WSRWZ35-RL
  • ADUM4150BRIZ-RL vs ADUM1402WSRWZ53
  • ADUM4150BRIZ-RL vs ADUM1402WSRWZ53-RL
  • ADUM4150BRIZ-RL vs ADUM1402YRWZ-RL
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ33-RL
  • ADUM4150BRIZ-RL vs ADUM1402YRWZ
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ35-RL
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ53
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ53-RL
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ55
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ55-RL
  • ADUM4150BRIZ-RL vs ADUM1402WTRWZ33
  • ADUM4150BRIZ-RL vs ADUM1401YRW
  • ADUM4150BRIZ-RL vs ADUM1301WSRWZ35
  • ADUM4150BRIZ-RL vs ADUM1300WTRWZ33-RL
  • ADUM4150BRIZ-RL vs ADUM1300WTRWZ35
  • ADUM4150BRIZ-RL vs ADUM1300WTRWZ35-RL
  • ADUM4150BRIZ-RL vs ADUM1300WTRWZ53
  • ADUM4150BRIZ-RL vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you