☰
5962-1223601HEA
5962-1223601HEA
Active
Description:  OPTOISO
Manufacturer:  Broadcom
History Price: Active
In Stock: 12560
5962-1223601HEA Specification
Specification
Part No
5962-1223601HEA
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
9kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
100ns, 100ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
Approval Agency
-
5962-1223601HEA Related Parts
5962-0420501HPA
5962-0420501HPA
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8DIP
5962-0420501HXA
5962-0420501HXA
Broadcom
OPTOISO 1.5KV GATE DRVR 8DIPGW
5962-0420401HPC
5962-0420401HPC
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8DIP
5962-0420401HPA
5962-0420401HPA
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8DIP
5962-0420401HXA
5962-0420401HXA
Broadcom
OPTOISO 1.5KV GATE DRVR 8DIPGW
5962-1223601HEC
5962-1223601HEC
Broadcom
OPTOISO
5962-1223601HXA
5962-1223601HXA
Broadcom
OPTOISO
5962-0420501HPC
5962-0420501HPC
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8SMD
5962-0420501HYA
5962-0420501HYA
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8SMD
5962-0420501HYC
5962-0420501HYC
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8SMD
5962-0420401HYC
5962-0420401HYC
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8SMD
5962-0420401HYA
5962-0420401HYA
Broadcom
OPTOISO 1.5KV 1CH GATE DRVR 8SMD
5962-1223601HEA Compare Parts
  • 5962-1223601HEA vs 5962-0420401HPA
  • 5962-1223601HEA vs 5962-0420401HPC
  • 5962-1223601HEA vs 5962-0420501HXA
  • 5962-1223601HEA vs 5962-0420501HPA
  • 5962-1223601HEA vs 5962-0420401HYA
  • 5962-1223601HEA vs 5962-0420401HYC
  • 5962-1223601HEA vs 5962-0420501HYC
  • 5962-1223601HEA vs 5962-0420501HYA
  • 5962-1223601HEA vs 5962-0420501HPC
  • 5962-1223601HEA vs 5962-1223601HXA
  • 5962-1223601HEA vs 5962-1223601HEC
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B